EN
  • EN
  • DE

PCA9535HF,118

Part No PCA9535HF,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24HWQFN / I/O Expander 16 I²C, SMBus 400 kHz 24-HWQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - I/O Expanders
Mfr NXP USA Inc.
Package Tape & Reel
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400 kHz
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-HWQFN (4x4)
Base Product Number PCA9535
Other Names 935284457118,PCA9535HF-T,PCA9535HF-T,568-15347-6,PCA9535HF,118,568-15347-2,568-15347-1
Standard Package 6,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261063-PCA9535HF,118
Ultra Librarian 3D Model Ultra Librarian PCA9535HF,118 CAD Model

Description

Introducing the PCA9535HF,118 from NXP Semiconductors

The PCA9535HF,118 is a robust, high-performance 16-bit I/O expander from the trusted NXP Semiconductors portfolio. This device is designed to provide a seamless extension of the I/O capabilities for any microcontroller or microprocessor with an I2C interface. It is particularly well-suited for applications where additional I/Os are needed, and space constraints are a concern.

Key Features

  • 16-bit I/O Ports: The PCA9535HF,118 is equipped with two 8-bit Configuration, Input, Output, and Polarity Inversion registers to facilitate easy interfacing and control.
  • I2C Interface: This expander operates on the I2C-bus/SMBus, supporting both 100 kHz and 400 kHz communication speeds, which ensures compatibility with a wide range of microcontrollers.
  • Low Standby Current: Its optimized design allows for a low standby current, making it ideal for power-sensitive applications.
  • Interrupt Output: An interrupt output pin is available to indicate a change in input status, helping to improve the efficiency of the system by eliminating the need for constant polling.
  • Voltage Range: The device is operational over a wide voltage range from 2.3V to 5.5V, which provides flexibility for various system voltages.
  • High Noise Immunity: Inputs and outputs are high-impedance, ensuring high noise immunity and reduced power consumption.

Applications

The PCA9535HF,118 is versatile and can be used in a variety of applications, including:

  • Server infrastructure
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Automotive control systems

Package and Quality

The PCA9535HF,118 comes in a compact TSSOP24 (Thin Shrink Small Outline Package) that is ideal for space-constrained applications. NXP Semiconductors is committed to delivering high-quality products, and this I/O expander is no exception, meeting stringent industry standards for performance and reliability.

With the PCA9535HF,118, designers can easily expand the I/O capabilities of their systems, ensuring that they can meet the growing demands of today's technology. Whether it's for general-purpose I/O expansion, signal gating, or power management, this I/O expander is an excellent choice for enhancing your electronic designs.

You May Also Be Interested in

NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153
NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16X2QFN / I/O Expander 8 I²C, SMBus 400 kHz 16-X2QFN (1.6x1.6)
Lowest to $1.6212
Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
Diodes Incorporated
IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Lowest to $2.9105
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1487 $53.9331
30+ $3.4041 $102.1230
46+ $3.2977 $151.6942
63+ $3.1913 $201.0519
82+ $3.0849 $252.9618
109+ $2.7658 $301.4722
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,650 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess