EN
  • EN
  • DE

DSC6121JI2A-005ST

Part No DSC6121JI2A-005ST
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25MHz, 100MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 4-VLGA
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343680-DSC6121JI2A-005ST
Ultra Librarian 3D Model Ultra Librarian DSC6121JI2A-005ST CAD Model

Description

Microchip Technology's DSC6121JI2A-005ST MEMS Oscillator

The DSC6121JI2A-005ST is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This compact and high-performance device is a perfect solution for modern electronic applications that demand low power consumption, high stability, and excellent reliability.

Key Features

  • Frequency Range: The DSC6121 series offers a wide frequency range, and this particular model is calibrated to 5 MHz, suitable for a variety of applications such as embedded systems, IoT devices, and consumer electronics.
  • Supply Voltage: It operates at a nominal supply voltage of 1.8V, which helps in reducing the overall power consumption of the system it is integrated into.
  • Stability: The oscillator provides excellent frequency stability, which is crucial for applications that require precise timing and synchronization.
  • Form Factor: This device comes in a compact 6-pin SMD package, making it ideal for space-constrained applications.
  • Output Type: It features an LVCMOS/LVTTL compatible output, ensuring compatibility with most standard logic families.
  • Temperature Range: The DSC6121JI2A-005ST is designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the DSC6121JI2A-005ST MEMS oscillator makes it an excellent choice for a broad spectrum of applications, including:

  • Consumer electronics such as wearables, smart home devices, and portable media players
  • Industrial and automotive systems that require robust and stable clock sources
  • Communication devices, including wireless modules and network infrastructure
  • Medical equipment where precision and reliability are paramount
  • Power-sensitive IoT devices that benefit from the low power operation

Advantages of MEMS Technology

MEMS oscillators like the DSC6121JI2A-005ST offer several advantages over traditional quartz crystal oscillators. These include better shock and vibration resistance, smaller size, lower power consumption, and improved long-term reliability. Additionally, MEMS oscillators provide shorter lead times and are more environmentally friendly due to the reduced need for quartz mining.

With its robust feature set and the reliability of MEMS technology, the DSC6121JI2A-005ST from Microchip Technology stands out as a superior choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess