EN
  • EN
  • DE

UCD9081RHBT

Part No UCD9081RHBT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC PS SEQUENCER/MON 8CH 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Sequencer
Number of Voltages Monitored 8
Reset Active Low
Reset Timeout 2 μs Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 035852-UCD9081RHBT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD9081RHBT CAD Model

Description

UCD9081RHBT Product Image

The UCD9081RHBT is a state-of-the-art Power Supply Sequencer and System Health Monitor manufactured by Texas Instruments. Designed to provide precise power management and monitoring for multi-rail systems, the UCD9081RHBT offers a comprehensive solution for complex electronic systems that require a sequenced turn-on and turn-off procedure for various power rails.

Key Features:

  • Sequencing Control: This device can sequence up to 8 independent voltage rails with configurable time delays between each step, ensuring smooth power-up and power-down sequences for sensitive electronic components.
  • Monitoring Capabilities: The UCD9081RHBT continuously monitors each power rail for undervoltage, overvoltage, and other fault conditions, providing real-time system health status.
  • Programmable: It features a user-programmable EEPROM, which allows designers to customize the sequencing, monitoring, and fault response behavior according to specific application needs.
  • Communication Interface: The device includes an I2C/SMBus interface, enabling communication with a host controller for reporting and control purposes.
  • High-Temperature Operation: With its robust design, the UCD9081RHBT is capable of operating in high-temperature environments, making it suitable for industrial and automotive applications.

Applications:

The UCD9081RHBT is ideal for a variety of applications, including:

  • Server and Telecom Power Supplies
  • Industrial and Factory Automation Systems
  • Automotive Electronics
  • Networking and Data Communications Equipment

Package and Quality:

Encased in a compact 32-pin VQFN (RHB) package, the UCD9081RHBT offers a space-saving footprint without compromising on functionality. Texas Instruments ensures high standards of quality and reliability, making the UCD9081RHBT a trusted choice for critical power management tasks in professional-grade electronic systems.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2251 $50.7012
29+ $3.4667 $100.5343
45+ $3.3584 $151.1280
62+ $3.2500 $201.5000
80+ $3.1417 $251.3360
107+ $2.8167 $301.3869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,140 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess