EN
  • EN
  • DE

DSC6021HE2B-01AB

Part No DSC6021HE2B-01AB
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSCILLATOR (FS), ULTRA LOW / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 80MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Base Product Number DSC6021
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342941-DSC6021HE2B-01AB
Ultra Librarian 3D Model Ultra Librarian DSC6021HE2B-01AB CAD Model

Description

Product Overview: DSC6021HE2B-01AB

The DSC6021HE2B-01AB is a state-of-the-art MEMS oscillator designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product offers a perfect blend of performance, reliability, and compactness, making it an ideal choice for modern electronic applications where space and power are at a premium.

Key Features

  • Frequency Range: The DSC6021HE2B-01AB operates at a frequency of 1 MHz, providing a stable clock output suitable for a variety of digital applications.
  • Supply Voltage: This oscillator supports a supply voltage range of 1.71V to 3.63V, offering flexibility in different power environments and ensuring compatibility with a wide range of devices.
  • Low Power Consumption: Designed for power-sensitive applications, it maintains excellent energy efficiency, which is crucial for battery-operated devices.
  • Stability: The device offers superb frequency stability, a critical parameter for maintaining the performance and reliability of the system it is integrated into.
  • Compact Size: With a miniature footprint, the DSC6021HE2B-01AB is housed in a 2.5mm x 2.0mm package, making it suitable for space-constrained applications.
  • Operating Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring functionality across various harsh environments.
  • Output Type: The oscillator provides a CMOS/LVCMOS compatible output, which is a common requirement for interfacing with a wide array of logic devices.

Applications

The DSC6021HE2B-01AB is versatile and can be used in multiple applications, including but not limited to:

  • Portable and wearable technology
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Industrial automation and control systems
  • Medical devices
  • Automotive electronics

In summary, Microchip Technology's DSC6021HE2B-01AB MEMS oscillator is an excellent choice for designers looking for a reliable, high-performance timing solution that occupies minimal space and conserves power. Its robustness and versatility make it well-suited for a broad range of applications, ensuring that devices operate with precision timing across various conditions and use cases.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess