EN
  • EN
  • DE

DSA400-3333Q0171KI2VAO

Part No DSA400-3333Q0171KI2VAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-85C SMD / LVDS MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA400
Package Tube
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 125MHz, 156.25MHz
Frequency - Output 2 125MHz, 156.25MHz
Frequency - Output 3 125MHz, 156.25MHz
Frequency - Output 4 125MHz, 156.25MHz
Function Enable/Disable (Reprogrammable)
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 48mA
Ratings AEC-Q100
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height 0.035" (0.90mm)
Package / Case 20-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 44 mA
Standard Package 72
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345120-DSA400-3333Q0171KI2VAO
Ultra Librarian 3D Model Ultra Librarian DSA400-3333Q0171KI2VAO CAD Model

Description

Microchip Technology's DSA400-3333Q0171KI2VAO is a state-of-the-art semiconductor device designed for a variety of electronic applications. This product is known for its reliability, efficiency, and high performance, making it a popular choice among engineers and designers in the tech industry.

Key Features

  • High Precision: The DSA400-3333Q0171KI2VAO is engineered to deliver precise performance, ensuring accurate data processing and control in critical applications.
  • Durability: Built with robust materials, this product is capable of withstanding harsh environmental conditions, making it suitable for industrial-grade projects.
  • Energy Efficiency: It is designed to operate with minimal power consumption, which not only extends the lifespan of the device but also reduces the overall energy cost for users.
  • Compact Design: The compact form factor of the DSA400-3333Q0171KI2VAO allows for seamless integration into a wide range of electronic systems without compromising on space.

Applications

The versatility of the DSA400-3333Q0171KI2VAO makes it an ideal component for various applications, including:

  • Automotive systems
  • Industrial control units
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices

Technical Specifications

The technical specifications of the DSA400-3333Q0171KI2VAO include:

  • Manufacturer: Microchip Technology
  • Product Category: Semiconductors
  • Mounting Style: SMD/SMT
  • Package / Case: Refer to the datasheet
  • Operating Temperature Range: Refer to the datasheet

Quality Assurance

Microchip Technology is committed to providing high-quality products. The DSA400-3333Q0171KI2VAO has undergone rigorous testing to meet industry standards for quality and performance. Customers can trust this device for their critical and demanding applications.

Ordering Information

To purchase the DSA400-3333Q0171KI2VAO or to learn more about its pricing and availability, please contact Microchip Technology's sales representatives or authorized distributors. Ensure to reference the exact product code for accurate order processing.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess