EN
  • EN
  • DE

DSA1001DL2-036.8640VAO

Part No DSA1001DL2-036.8640VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 36.864 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 36.864 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344750-DSA1001DL2-036.8640VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL2-036.8640VAO CAD Model

Description

Product Overview: DSA1001DL2-036.8640VAO

The DSA1001DL2-036.8640VAO is a high-precision, low-jitter oscillator from Microchip Technology, designed to meet the stringent requirements of today's advanced electronic systems. This oscillator is a part of Microchip's DSA series, which is renowned for its stability, reliability, and performance. The DSA1001DL2-036.8640VAO is an ideal choice for applications that require a stable clock signal with minimal phase noise and jitter.

Key Features

  • Frequency: The oscillator operates at a frequency of 36.8640 MHz, providing a highly stable clock source for various applications.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, making it compatible with a wide range of electronic devices.
  • Output Type: This model provides an HCMOS output, known for its high speed and push-pull nature, ensuring a reliable digital signal.
  • Package: Enclosed in a compact surface-mount package, the DSA1001DL2-036.8640VAO is designed for space-saving on printed circuit boards.
  • Temperature Stability: The oscillator maintains its performance across a wide temperature range, ensuring consistent operation under varying environmental conditions.
  • Low Phase Noise: With its low phase noise characteristic, it is suitable for RF and wireless communication systems where signal integrity is critical.

Applications

The DSA1001DL2-036.8640VAO is versatile and can be used in a multitude of applications, including but not limited to:

  • Telecommunications
  • Networking equipment
  • Server and storage platforms
  • Industrial controls
  • Test and measurement systems
  • High-speed digital signal processing

Quality and Reliability

Microchip Technology is a leader in the field of microcontrollers and analog semiconductors, and the DSA1001DL2-036.8640VAO is built with the same commitment to quality and reliability that customers have come to expect from Microchip products. Users can trust this oscillator to provide a stable and reliable performance, which is critical for the success of their electronic projects.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess