EN
  • EN
  • DE

DS3100SWGN+

Part No DS3100SWGN+
Manufacturer Microchip Technology
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056177-DS3100SWGN+
Categories OEM Parts(C-E)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS3100SWGN+ CAD Model

Description

The DS3100SWGN+ is a state-of-the-art device from Microchip Technology, designed to cater to the demanding needs of modern electronics. This product is an integral component for developers seeking reliable and high-performance solutions in their applications.

Key Features

  • High Precision: The DS3100SWGN+ is built for accuracy, ensuring that your applications run smoothly and efficiently.
  • Durability: Crafted with robust materials, it is designed to withstand challenging conditions, making it suitable for a wide range of industrial environments.
  • Integration: This device is designed with ease of integration in mind, compatible with a variety of microcontrollers and processors, ensuring a seamless experience in system development.
  • Energy Efficient: With power consumption being a critical factor in electronic design, the DS3100SWGN+ is optimized for low-power operations, thereby extending the life of your product.

Applications

The versatility of the DS3100SWGN+ makes it an ideal choice for a multitude of applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Automotive Electronics
  • Smart Home Devices
  • Internet of Things (IoT) Devices
  • Communication Infrastructure

Technical Specifications

The DS3100SWGN+ boasts a comprehensive set of technical specifications that ensure its suitability for high-demand applications:

  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: Specified in the datasheet
  • Package Type: Provided in a user-friendly format

Support and Resources

Microchip Technology provides extensive support and resources to assist with the integration of the DS3100SWGN+ into your projects. Detailed datasheets, application notes, and technical support are available to ensure the successful implementation of this product in your designs.

Ordering Information

To purchase the DS3100SWGN+ or to learn more about pricing and availability, please visit the Microchip Technology website or contact an authorized distributor. With its superb features and reliable performance, the DS3100SWGN+ is the right choice for professionals looking to enhance their electronic products.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Sagami
Need more? Email Us
Rockwell
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess