EN
  • EN
  • DE

ADP3410KRU-REEL7

Part No ADP3410KRU-REEL7
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC MOSFET DVR DUAL N-CH 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 4.15V ~ 6V
Logic Voltage - VIL, VIH 0.8V, 2V
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 30V
Rise / Fall Time 20ns, 20ns
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number ADP3410
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 077711-ADP3410KRU-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3410KRU-REEL7 CAD Model

Description

ADP3410KRU-REEL7 - ON Semiconductor

The ADP3410KRU-REEL7 is a high-performance integrated circuit produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This component is designed to deliver robust and efficient power management solutions for a wide range of electronic applications. The product comes in a convenient tape and reel packaging, making it ideal for automated manufacturing processes.

Key Features:

  • High Integration: The ADP3410KRU-REEL7 combines multiple functions into a single chip, reducing the need for additional components and simplifying the design of power management systems.
  • Efficiency: This IC is engineered for high efficiency, which is crucial for reducing heat generation and improving the reliability of the end product.
  • Flexibility: With its versatile design, the ADP3410KRU-REEL7 can be used in a variety of applications, including computing, telecommunications, and industrial systems.
  • Protection Features: The device includes various protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the application it is used in.

Applications:

The ADP3410KRU-REEL7 is suitable for a broad spectrum of applications, particularly where efficient power conversion and management are critical. This includes:

  • Desktop and laptop computers
  • Servers and networking equipment
  • Power supplies
  • Battery-powered devices
  • Industrial control systems

Technical Specifications:

  • Voltage Range: Suitable for various voltage requirements
  • Package: Available in a small-footprint package
  • Temperature Range: Operates across a wide temperature range

ON Semiconductor's commitment to quality and performance is evident in the ADP3410KRU-REEL7. By integrating advanced technology into their products, they provide components that enhance the efficiency and reliability of electronic systems. The ADP3410KRU-REEL7 is a testament to ON Semiconductor's dedication to innovation and customer satisfaction.

You May Also Be Interested in

Delta Electronics
Inductor RF Chip Wirewound 1.2uH 5% 7.96MHz 15Q-Factor Ferrite 0.4A 0.9Ohm DCR 0805 T/R / CHIP INDUCTOR 1.2UH5% 400MA 0.9O
Need more? Email Us
Delta Electronics
Inductor RF Chip Wirewound 2.2uH 5% 7.96MHz 15Q-Factor Ferrite 0.32A 1.1Ohm DCR 0805 T/R / CHIP INDUCTOR 2.2UH5% 320MA 1.1O
Lowest to $0.1287
ON Semiconductor
7 SEGMENT TO BCD DECODER 18DIP
Need more? Email Us
ON Semiconductor
P-Channel Power MOSFET | MOSFET P-CH 20V 4A MCPH6
Lowest to $0.2021
Littelfuse Inc.
Fuse Blocks and Clips - For 3AG Fuses | FUSE CLIP CARTRIDGE 250V 30A PCB
Need more? Email Us
Delta Electronics
Inductor RF Chip Wirewound 1.8uH 5% 7.96MHz 15Q-Factor Ferrite 0.35A 0.9Ohm DCR 0805 T/R / CHIP INDUCTOR 1.8UH5% 350MA 0.9O
Need more? Email Us
Vishay
Rectifier Diode Schottky 100V 1.5A 2-Pin SMA T/R / SCHOTTKY RECTIFIER | DIODE SCHOTTKY 100V 2.1A SMA
Lowest to $0.1656
Diodes Incorporated
TVS Diode Single Uni-Dir 15.3V 1.5KW 2-Pin DO-201 T/R / TVS DIODE 15.3V 25.2V DO201
Lowest to $0.0979
Delta Electronics
Inductor RF Chip Wirewound 2.2uH 5% 7.9MHz 16Q-Factor Ceramic 0.16A 2.7Ohm DCR 0805 T/R / CHIP INDUCTOR 2200NH5% 160MA 2.7
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess