EN
  • EN
  • DE

CL520N3-G

Part No CL520N3-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 20MA TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Microchip Technology
Package Bag
Product Status Active
Type Linear
Number of Outputs 1
Voltage - Supply (Min) 4.75V
Voltage - Supply (Max) 90V
Voltage - Output 1V ~ 90V
Current - Output / Channel 20mA
Applications Lighting, Signage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number CL520
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 579059-CL520N3-G
Ultra Librarian 3D Model Ultra Librarian CL520N3-G CAD Model

Description

Microchip Technology's CL520N3-G: A Robust Linear Voltage Regulator

Introducing the CL520N3-G from Microchip Technology, a premier provider of smart, connected, and secure embedded control solutions. This product is a testament to Microchip's commitment to delivering high-quality voltage regulation solutions suitable for a wide range of applications. The CL520N3-G is a linear voltage regulator that offers a stable and reliable output voltage, making it an ideal choice for sensitive electronic devices.

The CL520N3-G boasts a fixed output voltage of 3.0 volts, which is perfect for circuits that require a steady low voltage supply. With an impressive output current capability of up to 100mA, this voltage regulator can easily handle moderate power demands. Its low dropout voltage ensures efficient operation even in scenarios where the input voltage is very close to the output voltage, making it incredibly efficient for battery-operated devices.

One of the key features of the CL520N3-G is its thermal overload protection, which safeguards the device and the connected components from damage due to excessive heat. Additionally, the built-in short-circuit protection feature ensures that the regulator and your circuit remain safe in the event of a fault condition. These protective measures contribute to the longevity and reliability of your electronic projects.

The CL520N3-G is housed in a TO-92 package, making it easy to integrate into a variety of designs without taking up significant board space. Its three-terminal configuration is straightforward to work with, allowing for simple incorporation into existing and new designs alike.

Whether you're designing consumer electronics, industrial control systems, or portable battery-powered devices, the CL520N3-G from Microchip Technology is an excellent choice for maintaining a stable voltage supply. Its robustness, coupled with Microchip's reputation for quality, ensures that the CL520N3-G is a component that engineers and designers can rely on for their critical applications.

For detailed technical specifications, application notes, and support resources, visit Microchip Technology's official website or contact their customer support team. The CL520N3-G is not just a product; it's a promise of performance and reliability in your electronic designs.

You May Also Be Interested in

Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5400 $59.4000
265+ $0.4431 $117.4215
405+ $0.4294 $173.9070
560+ $0.4155 $232.6800
720+ $0.4016 $289.1520
965+ $0.3601 $347.4965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess