EN
  • EN
  • DE

MIC2291YD5-TR

Part No MIC2291YD5-TR
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 10V
Channel Output Current 1.2A (Switch)
Frequency 1.2MHz
Dimming Analog, PWM
Applications Camera Flash
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 115748-MIC2291YD5-TR
Ultra Librarian 3D Model Ultra Librarian MIC2291YD5-TR CAD Model

Description

Product Overview: MIC2291YD5-TR from Microchip Technology

The MIC2291YD5-TR is a high-performance, pulse-width modulated (PWM), white LED driver manufactured by Microchip Technology. This compact and efficient device is designed to meet the needs of high-power LED applications. It operates from a 2.7V to 10V input voltage range, making it suitable for a variety of battery-powered devices and low-voltage lighting solutions.

The MIC2291YD5-TR is a versatile component that can drive a string of up to five white LEDs in series, ensuring uniform brightness and eliminating the need for current balancing resistors. It utilizes an internal switch with a peak current limit of 1.2A, which allows for the driving of high-current LEDs while maintaining excellent efficiency.

This LED driver features a fixed-frequency operation at 1.2MHz, enabling the use of small external components. The high switching frequency allows for the use of tiny inductors and ceramic capacitors, which minimizes the overall solution footprint and is ideal for space-constrained applications.

One of the key benefits of the MIC2291YD5-TR is its integrated soft-start capability, which limits inrush current during startup, thereby extending the life of the battery and the LEDs. Additionally, it has a built-in thermal shutdown feature that protects the device in the event of excessive heat, ensuring reliable and safe operation.

The MIC2291YD5-TR comes in a tiny 5-pin Thin SOT-23 package, which is highly suitable for portable applications where space is at a premium, such as mobile phones, PDAs, digital cameras, and other handheld devices. The device's "TR" suffix indicates that it is provided in tape and reel packaging, which is optimized for automated pick-and-place manufacturing processes.

Overall, the MIC2291YD5-TR is an ideal solution for designers looking to enhance their LED lighting applications with a high-efficiency, compact, and feature-rich driver. Its ease of integration and robust protection features make it a reliable choice for a wide range of portable and low-voltage lighting implementations.

You May Also Be Interested in

ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0600 $61.8000
70+ $1.6902 $118.3140
110+ $1.6375 $180.1250
150+ $1.5847 $237.7050
190+ $1.5318 $291.0420
255+ $1.3733 $350.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,789 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess