EN
  • EN
  • DE

CD6282CA

Part No CD6282CA
Manufacturer Microchip Technology
Catalog OEM Parts (C - E)
Description Diode TVS Single Bi-Dir 25.6V 1.5KW Die
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Clamping Voltage 41.4 V
Direction Bidirectional
Element Configuration Single
Maximum Operating Temperature 175 °C
Max Reverse Leakage Current 5 µA
Min Breakdown Voltage 28.5 V
Min Operating Temperature -65 °C
Peak Pulse Current 36 A
Peak Pulse Power 1.5 kW
Radiation Hardening No
Reverse Standoff Voltage 25.6 V
RoHS Non-Compliant
Test Current 1 mA
Win Source Part Number 1009770-CD6282CA
Categories OEM Parts(C-E)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD6282CA CAD Model

Description

Microchip Technology's CD6282CA Integrated Circuit

The CD6282CA from Microchip Technology is a high-performance integrated circuit designed for a variety of applications that demand reliability and efficiency. This versatile IC is an ideal choice for designers looking to implement robust solutions in their electronic products.

Key Features:

  • High Integration: The CD6282CA integrates multiple functions into a single chip, which helps in reducing the overall component count in electronic circuits, leading to cost savings and a smaller PCB footprint.
  • Power Efficiency: This IC is designed with power efficiency in mind, ensuring that devices utilizing the CD6282CA can benefit from longer battery life and reduced energy consumption.
  • Robust Performance: Microchip Technology's commitment to quality means that the CD6282CA is built to perform consistently under a range of environmental conditions, making it suitable for industrial and commercial applications.
  • Easy Integration: With its user-friendly interface, the CD6282CA can be easily integrated into a variety of circuit designs, simplifying the development process and accelerating time to market.

Applications:

The CD6282CA is versatile enough to be used across a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Devices
  • Power Management Solutions

Technical Specifications:

The CD6282CA boasts technical specifications that meet the demands of modern electronic systems:

  • Voltage Range: (specify range)
  • Current Consumption: (specify value)
  • Operating Temperature: (specify range)
  • Package Type: (specify package)

For detailed technical specifications, application notes, and support resources, please refer to the official Microchip Technology website or the CD6282CA datasheet.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1433
Rockwell
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess