EN
  • EN
  • DE

CD4741A

Part No CD4741A
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR / Zener Diode 11 V 1 W ±5% Surface Mount Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 11 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 8 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 8.4 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
ECCN EAR99
HTSUS 8541.10.0050
Other Names 150-CD4741A
Standard Package 1
Win Source Part Number 1021576-CD4741A
Ultra Librarian 3D Model Ultra Librarian CD4741A CAD Model

Description

Microchip Technology's CD4741A is a precision Zener diode voltage reference in a small, two-pin DO-41 package. This component is designed to provide a highly stable and accurate reference voltage for various applications in the electronics industry. With a nominal voltage of 4.7V, it is ideal for use in power supplies, digital voltmeters, and other voltage regulation systems.

Key Features

  • Stable Voltage Reference: The CD4741A offers a stable Zener voltage of 4.7V, making it suitable for precise voltage calibration and control.
  • Low Dynamic Impedance: The dynamic impedance of this Zener diode is low, ensuring minimal voltage drop under varying load conditions and contributing to a stable voltage output.
  • High Reliability: Manufactured by Microchip Technology, the CD4741A is built to high-quality standards, providing reliable performance over its lifespan.
  • Wide Operating Current Range: This Zener diode operates efficiently across a broad range of currents, allowing for flexible integration into different circuit designs.
  • DO-41 Package: The compact DO-41 package is suitable for through-hole mounting, making it easy to install on a variety of printed circuit boards.

Applications

The CD4741A from Microchip Technology is versatile and can be used in a wide array of applications, including:

  • Power supply regulation
  • Voltage monitoring
  • Analog-to-digital converter reference
  • Electronic calibration systems
  • Automotive electronics

Specifications

Parameter Value
Nominal Zener Voltage 4.7V
Package Type DO-41
Mounting Type Through-Hole
Operating Current Range Varies with Conditions

For engineers and designers seeking a reliable voltage reference, the CD4741A from Microchip Technology offers the perfect blend of precision, stability, and ease of use, making it an excellent choice for your next project.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.1596
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess