EN
  • EN
  • DE

CD3821A

Part No CD3821A
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR / Zener Diode 3.3 V ±5% Surface Mount Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 3.3 V
Tolerance ±5%
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 100 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
ECCN EAR99
HTSUS 8541.10.0050
Other Names 150-CD3821A
Standard Package 1
Win Source Part Number 1008087-CD3821A
Ultra Librarian 3D Model Ultra Librarian CD3821A CAD Model

Description

Introducing the CD3821A Microcontroller from Microchip Technology

The CD3821A is a cutting-edge microcontroller product from the renowned manufacturer, Microchip Technology. This versatile and powerful microcontroller is designed to cater to a wide range of applications, making it an ideal choice for professionals looking for a reliable and high-performance solution for their embedded systems.

The CD3821A is built on a robust architecture that ensures efficient processing and task management. It features a high-speed CPU core, ample flash memory, and a variety of peripherals that are essential for modern-day electronics. The integration of advanced communication protocols such as I2C, SPI, and UART makes this microcontroller a perfect fit for applications requiring complex data transfers and connectivity.

One of the standout features of the CD3821A is its low power consumption. This makes it particularly suitable for battery-powered devices or applications where power efficiency is paramount. With its power-saving modes, the CD3821A can significantly extend the battery life of portable devices without compromising performance.

Moreover, the CD3821A is equipped with robust security features to protect against unauthorized access and ensure the integrity of the data. This is crucial in an era where cybersecurity is a top concern for both consumers and industries alike. The microcontroller's security features include advanced encryption, secure boot, and hardware-based key storage, which provide a solid foundation for secure applications.

For developers, Microchip Technology provides comprehensive support and resources to facilitate the development process. The CD3821A is supported by Microchip's MPLAB X Integrated Development Environment (IDE), which offers a user-friendly interface and powerful tools for coding, debugging, and programming. Additionally, a wide range of development boards and kits are available to jumpstart the prototyping process.

In summary, the CD3821A from Microchip Technology is an exceptional microcontroller that combines performance, efficiency, and security. Whether you're working on IoT devices, consumer electronics, automotive systems, or industrial controls, the CD3821A offers the features and reliability needed to bring your innovative ideas to life.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess