EN
  • EN
  • DE

CD3822A

Part No CD3822A
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR / Zener Diode 3.6 V ±5% Surface Mount Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 3.6 V
Tolerance ±5%
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 75 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
ECCN EAR99
HTSUS 8541.10.0050
Other Names 150-CD3822A
Standard Package 1
Win Source Part Number 1024455-CD3822A
Ultra Librarian 3D Model Ultra Librarian CD3822A CAD Model

Description

Product Overview: CD3822A from Microchip Technology

The CD3822A is a cutting-edge integrated circuit from the renowned Microchip Technology, designed to cater to a wide array of electronic applications. This versatile component is known for its reliability and performance, making it a go-to choice for engineers and designers alike.

Key Features:

  • High Integration: The CD3822A boasts a highly integrated design that reduces the need for multiple components, thereby saving space on PCBs and lowering overall system costs.
  • Power Efficiency: This device is engineered for power-sensitive applications, offering low power consumption without sacrificing performance, ensuring efficient operation even in power-critical designs.
  • Robust Performance: With Microchip's commitment to quality, the CD3822A delivers robust performance and is designed to withstand challenging environmental conditions, making it suitable for industrial and automotive applications.
  • Easy Integration: The component is designed with ease of integration in mind, featuring industry-standard pinouts and packages that facilitate straightforward incorporation into various circuit designs.

Applications:

The CD3822A is ideal for a diverse range of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Devices
  • Power Management Solutions

Technical Specifications:

The CD3822A comes with an array of technical specifications that underscore its adaptability and performance:

  • Voltage range tailored for various applications
  • High-temperature operational capability
  • Compliance with industry standards for electronic components

Why Choose CD3822A?

Choosing the CD3822A from Microchip Technology means opting for a component that delivers exceptional performance and reliability. Its versatility across multiple applications, along with Microchip's reputation for quality, makes it an excellent choice for your next project. Whether you're designing consumer gadgets or complex industrial systems, the CD3822A provides the functionality and durability needed to create products that stand out in the market.

You May Also Be Interested in

Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
Micro Commercial Co
Interface
Lowest to $0.1596
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess