EN
  • EN
  • DE

P87LPC762FN

Part No P87LPC762FN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit 80C51 CISC 2KB EPROM 5V 20-Pin PDIP / IC MCU 8BIT 2KB OTP 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 2KB (2K x 8)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-DIP
Win Source Part Number 086675-P87LPC762FN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name P87LPC762
Introduction Date August 27, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P87LPC762FN CAD Model

Description

The NXP P87LPC762FN is a highly integrated microcontroller that serves as an ideal solution for a wide range of low-power and space-constrained applications. This MCU is part of the LPC700 series, known for their cost-effectiveness and efficiency, making them especially suitable for industrial control, consumer products, alarm systems, and small-scale automation projects.

Key Features

  • Core: The P87LPC762FN is built around a high-performance 80C51 processor core which operates at a frequency of up to 20 MHz. This core provides a robust instruction set and versatile functionality that has stood the test of time in embedded systems.
  • Memory: It comes with 4 KB of on-chip static RAM and 16 KB of OTP (One-Time Programmable) ROM, allowing for reliable program storage and efficient data management.
  • I/O Ports: This MCU includes 21 general-purpose I/O pins, which offer ample flexibility for interfacing with external peripherals and devices.
  • Timers: There are two 16-bit timers/counters, which can be used in various modes to control events, measure time intervals, or generate PWM signals.
  • Communication: The device supports serial communication via an on-chip UART (Universal Asynchronous Receiver/Transmitter), facilitating easy data exchange with other microcontrollers, computers, and digital systems.
  • Analog-to-Digital Converter: An 8-bit ADC with multiple input channels is included, enabling the MCU to convert analog signals into digital values for processing.
  • Power Efficiency: The P87LPC762FN is designed for low-power operation, featuring several power-saving modes, which significantly reduce power consumption and extend battery life in portable applications.
  • Packaging: The device is available in a 20-pin DIP (Dual Inline Package) or a 20-pin SO (Small Outline) package, providing flexibility for various PCB designs and space requirements.

Applications

The versatility of the P87LPC762FN makes it a prime choice for a vast array of applications, including but not limited to home appliances, automotive components, personal electronics, and other systems that require a dependable microcontroller for control and data processing tasks.

With its combination of performance, low power consumption, and integrated features, the NXP P87LPC762FN stands as a compelling option for designers and engineers looking to create sophisticated yet cost-effective products.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9412 $68.8236
6+ $18.8235 $112.9410
9+ $18.2353 $164.1177
12+ $17.6470 $211.7640
15+ $17.0588 $255.8820
20+ $15.2941 $305.8820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,294 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess