EN
  • EN
  • DE

PXAG37KFA

Part No PXAG37KFA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB OTP 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor XA
Part Core Size 16-Bit
Speed(Frequency) 30MHz
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
Data RAM Size 512 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 062232-PXAG37KFA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PXAG37KFA CAD Model

Description

The NXP PXAG37KFA microcontroller is a state-of-the-art integrated circuit designed to meet the demanding requirements of modern embedded systems. This powerful microcontroller is built on a robust architecture that provides a perfect blend of performance and energy efficiency, making it an ideal choice for a wide range of applications, including automotive, industrial control, and IoT devices.

Key Features and Benefits

  • Advanced Processing Core: At the heart of the PXAG37KFA lies an advanced processing core that delivers exceptional computational speed and efficiency. This allows for rapid data processing and real-time operation in critical applications.
  • Generous Memory Capacity: Equipped with ample built-in memory, the PXAG37KFA ensures smooth operation even in complex tasks. The inclusion of both flash and RAM memory modules facilitates sophisticated program execution and data storage.
  • Connectivity Options: The microcontroller boasts a variety of connectivity options, including CAN, USB, and Ethernet interfaces. These features enable the PXAG37KFA to easily communicate with other devices and networks, enhancing its versatility in system integration.
  • Robust Security Features: Security is a paramount concern in today's connected world, and the PXAG37KFA addresses this with its advanced security features. Encryption modules, secure boot, and tamper detection mechanisms protect sensitive data and ensure system integrity.
  • Flexible Input/Output: A wide array of I/O ports is available, providing flexibility in connecting peripherals and sensors. This adaptability makes it suitable for a diverse set of applications that require various external interactions.
  • Low Power Consumption: Despite its powerful performance, the PXAG37KFA is designed for low power consumption. This feature extends the battery life of portable devices and reduces energy costs for sustained operations.

Applications

The NXP PXAG37KFA microcontroller is well-suited for applications that require high reliability, connectivity, and computational power. It is a top choice for automotive systems, including engine management and driver assistance systems. In the industrial sector, it excels in process control and automation. Additionally, its security features make it a secure option for IoT devices that need to safeguard data against unauthorized access.

With its robust set of features, the NXP PXAG37KFA microcontroller is an excellent choice for developers looking to create sophisticated and reliable systems in a compact and energy-efficient package.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess