Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Mfr Microchip Technology
Series -
Package Bulk
Voltage - Zener (Nom) (Vz) 68 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 700 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 51.7 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Surface Mount
Package / Case DO-213AB, MELF
Supplier Device Package DO-213AB
Base Product Number CDLL4130
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 1 pcs
Win Source Part Number 1381776-CDLL4130
Ultra Librarian 3D Model Ultra Librarian CDLL4130 CAD Model

Description

Microchip Technology's CDLL4130 - A Versatile Silicon Diode

The CDLL4130 is a high-quality silicon diode crafted by the renowned Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is designed to meet the rigorous demands of a wide range of electronic applications, ensuring reliability and performance.

Key Features

  • Low Leakage Current: The CDLL4130 boasts a low leakage current, which is crucial for maintaining energy efficiency in electronic circuits. This feature makes it an ideal choice for power-sensitive applications.
  • High Breakdown Voltage: With a high breakdown voltage, this diode can withstand significant voltage stress, ensuring durability and a long operational life.
  • Fast Switching Speed: The diode's fast switching capability is essential for high-frequency applications, where rapid transitions are necessary.
  • Compact and Durable: The CDLL4130 comes in a compact package that is both robust and capable of withstanding harsh environmental conditions.

Applications

The versatility of the CDLL4130 allows it to be used in a multitude of applications, including:

  • Power supply circuits
  • High-frequency rectification
  • Switching power supplies
  • Converters and inverters
  • Protection circuits

Quality and Support

Microchip Technology is committed to providing top-notch quality and support for their products. The CDLL4130 is no exception, and it comes with the assurance of Microchip's rigorous testing and validation processes. Furthermore, customers can access extensive technical support and resources to assist with integration, development, and troubleshooting.

Conclusion

In conclusion, the CDLL4130 from Microchip Technology is a reliable and efficient solution for designers and engineers who require a high-performance diode. With its robust features, it stands as a key component for a variety of electronic applications, delivering the performance and quality that Microchip's customers have come to expect.

You May Also Be Interested in

Vishay
DIODE ZENER 20V 500MW DO35
Lowest to $0.0348
ECAD model for TZX20C-TAP
Rohm Semiconductor
DIODE ZENER 6.2V 200MW UMD2
Lowest to $0.0413
ECAD model for UDZVFHTE-176.2B
MACOM Technology Solutions
DIODE ZENER 12V DO213AA
Need more? Email Us
ECAD model for JANTX1N759AUR-1
Microsemi Corporation
6.2 & 6.55 Volt Temperature Compensated 6.2 & 6.55 Volt Temperature Compensated | DIODE ZENER 6.2V 500MW DO35
Lowest to $5.6937
ECAD model for JANTX1N827-1
ON Semiconductor
DIODE ZENER 5.1V 500MW SOD523
Lowest to $1.2449
ECAD model for SZMM5Z5V1T1G
Vishay
DIODE ZENER 5.1V 500MW DO35
Lowest to $0.0057
ECAD model for TZX5V1B-TAP
Rohm Semiconductor
DIODE ZENER 4.65V 200MW UMD2
Lowest to $0.0431
ECAD model for UDZVFHTE-174.7B
Vishay
DIODE ZENER 22V 1W DO213AB
Lowest to $0.1709
ECAD model for ZM4748A-GS08
MACOM Technology Solutions
DIODE ZENER 11V 500MW DO213AA
Need more? Email Us
ECAD model for JANTX1N962BUR-1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.1803 $67.9833
26+ $5.0709 $131.8434
40+ $4.9125 $196.5000
55+ $4.7540 $261.4700
71+ $4.5956 $326.2876
95+ $4.1201 $391.4095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,068 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention