EN
  • EN
  • DE

AY-5-1013A

Part No AY-5-1013A
Manufacturer Microchip Technology
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description UART UNIVERSAL ASYNCHRONOUS RECE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr Microchip Technology
Package Bulk
Product Status Active
Number of Channels 1, UART
FIFO's 8 Byte
Data Rate (Max) 40kBaud
Voltage - Supply 4.75V ~ 5.25V
With Auto Flow Control No
With IrDA Encoder/Decoder No
With False Start Bit Detection No
With Modem Control No
Mounting Type Through Hole
Package / Case 40-DIP
Supplier Device Package 40-PDIP
Standard Package 52 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 567403-AY-5-1013A
Ultra Librarian 3D Model Ultra Librarian AY-5-1013A CAD Model

Description

Introducing Product AY-5-1013A from Microchip Technology

Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, presents the remarkable AY-5-1013A, a device designed to meet the demanding needs of the modern electronics industry. This product is a testament to Microchip's commitment to providing high-quality, reliable components for a wide range of applications.

Key Features of AY-5-1013A

  • High Performance: The AY-5-1013A is built to deliver exceptional performance, ensuring efficient operation and seamless integration into your existing systems.
  • Robust Design: With a design that emphasizes durability, this product can withstand the rigors of industrial environments, offering a long lifespan and consistent performance.
  • Versatile Applications: Whether you're working on telecommunications, automotive, or consumer electronics, the AY-5-1013A is versatile enough to fit a variety of applications, making it an invaluable component in your project.
  • Advanced Technology: Leveraging Microchip's advanced technology, the AY-5-1013A incorporates features that ensure it operates at the cutting edge, providing you with a competitive advantage in your field.
  • Easy Integration: Designed for ease of use, this product comes with comprehensive documentation and support, simplifying the integration process and reducing development time.

Reliability and Support

Microchip Technology is renowned for its exceptional support and reliability. When you choose the AY-5-1013A, you not only get a top-quality product but also the peace of mind that comes from working with a company that stands behind its components. Microchip's customer service and technical support teams are always ready to assist with any questions or issues that may arise, ensuring that your experience with the AY-5-1013A is smooth and hassle-free.

Conclusion

The AY-5-1013A from Microchip Technology represents an optimal blend of performance, durability, and versatility. Its advanced features and reliable design make it an essential component for any project that demands the best in electronic components. Choose the AY-5-1013A for your next project and experience the quality and support that have made Microchip Technology a trusted name in the industry.

You May Also Be Interested in

Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947
NXP / Nexperia
UART Interface IC 8CH. UART ENHANCED
Lowest to $58.6467
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
MaxLinear Inc
IC UART FIFO 16B 28PLCC
Lowest to $150.0000

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2210 $51.5360
38+ $2.6428 $100.4264
59+ $2.5603 $151.0577
81+ $2.4777 $200.6937
105+ $2.3951 $251.4855
140+ $2.1473 $300.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess