Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835784-RS1K-E3
Ultra Librarian 3D Model Ultra Librarian RS1K-E3 CAD Model

Description

The RS1K-E3 is a surface-mount rectifier diode manufactured by Vishay. It is designed for general-purpose rectification applications requiring efficient and reliable performance. The 'E3' suffix typically indicates environmental compliance, such as RoHS compliance (Restriction of Hazardous Substances).

Applications:

  • General-purpose rectification
  • Freewheeling diode in inductive circuits
  • Reverse polarity protection
  • AC-DC adapters
  • Power supplies

Features:

  • Surface-mount package: Enables automated assembly and compact design.
  • High surge current capability: Provides robustness against transient voltage spikes.
  • Low forward voltage drop: Minimizes power dissipation and improves efficiency.
  • High reliability: Designed for long-term performance in demanding environments.
  • RoHS compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits:

  • Improved efficiency: The low forward voltage drop reduces power losses, leading to greater overall system efficiency.
  • Enhanced reliability: High surge current capability safeguards against voltage transients, increasing the product's lifespan.
  • Compact design: The surface-mount package allows for smaller and more densely populated circuit boards.
  • Simplified assembly: Surface mount design allows for easier and faster assembly.
  • Environmentally friendly.

Additional Details:

The RS1K-E3's key electrical parameters include its peak reverse voltage (VRRM), average forward current (IF(AV)), and forward voltage drop (VF). These parameters should be carefully considered when selecting the diode for a specific application. The surface-mount package allows for efficient heat dissipation, but proper thermal management is still important, especially at higher currents. The specific dimensions of the package should be consulted for proper PCB layout design. The datasheet will provide the exact values for VRRM, IF(AV), and VF, as well as other important electrical and thermal characteristics. Proper soldering techniques are essential for ensuring a reliable connection to the PCB. The 'E3' designation indicates that the device is lead-free and compliant with RoHS regulations. Always refer to the manufacturer's datasheet for precise electrical characteristics, thermal properties, and recommended operating conditions. This part is specifically designed to provide efficient rectification with low power loss and high reliability, critical for modern electronic designs.

You May Also Be Interested in

Multi-Tec
MODEM RJ-11 V.92 SRL DATA 3.3V
Need more? Email Us
ECAD model for MT5656RJ-L-92.R2
XLSemi
Need more? Email Us
ECAD model for XL5005E1
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for STK7562J
Broadcom Limited
24 port Gigabit Ethernet + L2 Switc
Lowest to $65.1941
ECAD model for BCM56307B1IEBG
Yageo
Lowest to $0.0026
ECAD model for RC0402FR-07240R
Box Partners
2 MIL PALLET COVERS, 68X65X82",
Need more? Email Us
ECAD model for PC120
Murata Electronics North America
Need more? Email Us
ECAD model for XRCMR30M395FEQAOJ1
Texas Instruments
Need more? Email Us
ECAD model for TPS3823-33DBRV
Mxic
Need more? Email Us
ECAD model for MX25L32O6EM2I-12G

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
725+ $0.0690 $50.0250
1,770+ $0.0566 $100.1820
2,740+ $0.0548 $150.1520
3,770+ $0.0531 $200.1870
4,875+ $0.0513 $250.0875
6,525+ $0.0460 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 155,000 pieces
MOQ: 725 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention