EN
  • EN
  • DE

AVR128DA32T-E/RXB

Part No AVR128DA32T-E/RXB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202557-AVR128DA32T-E/RXB
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR® DA
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 24MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian AVR128DA32T-E/RXB CAD Model

Description

Microchip Technology's AVR128DA32T-E/RXB Product Overview

The AVR128DA32T-E/RXB is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities. This product is part of the AVR DA family of microcontrollers that are designed to deliver a perfect blend of power efficiency and processing power.

Key Features

  • Core: At the heart of the AVR128DA32T-E/RXB is a high-speed AVR® core running at up to 24MHz. This core is optimized for low-power consumption while maintaining high-performance operation.
  • Memory: The device comes with 128KB of in-system self-programmable flash memory, 16KB SRAM, and 512 bytes of EEPROM, which are essential for storing applications and data.
  • I/O Pins: It features 32 programmable I/O lines that provide the flexibility to connect with various peripherals and sensors.
  • Analog Features: The MCU includes a variety of analog features, such as a 12-bit differential Analog-to-Digital Converter (ADC) with up to 20 channels, a 10-bit Digital-to-Analog Converter (DAC), and analog comparators that enhance its capability to handle complex analog signals.
  • Communication Interfaces: For communication, it supports multiple interfaces including SPI, I2C, USART, which enable easy integration with other devices and systems.
  • Timers and PWM: It is equipped with multiple timers and PWM channels, allowing for precise control over timing-related tasks and PWM outputs for motor control and other applications.
  • Supply Voltage: The device operates at a supply voltage range of 1.8V to 5.5V, making it versatile for use in various power environments.
  • Temperature Range: Its operational temperature range is from -40°C to +125°C, ensuring reliability under extreme conditions.
  • Package: The AVR128DA32T-E/RXB is available in a 32-pin TQFP package, which is suitable for space-constrained applications.

Applications

This microcontroller is ideal for a wide range of applications, including industrial control systems, automotive, consumer electronics, IoT devices, and more. Its robust architecture and rich set of peripherals make it an excellent choice for designers looking for a versatile and reliable MCU solution.

Conclusion

Overall, the AVR128DA32T-E/RXB from Microchip Technology is a powerful and flexible MCU that provides designers with a comprehensive set of features to build sophisticated and power-efficient applications. Its integration of advanced analog capabilities and communication interfaces, combined with its robust performance, make it a top choice for a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4460 $51.6900
36+ $2.8275 $101.7900
55+ $2.7392 $150.6560
76+ $2.6508 $201.4608
98+ $2.5624 $251.1152
131+ $2.2974 $300.9594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess