EN
  • EN
  • DE

MEC1418-NU

Part No MEC1418-NU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC MEC 192K SRAM 128VTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Microchip Technology
Package Tray
Core Processor MIPS32® M14K™
Number of I/O 106
Program Memory Type External Program Memory
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 128-TQFP
Case / Package 128-VTQFP (14x14)
Family Name MEC1418
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926930-MEC1418-NU
Ultra Librarian 3D Model Ultra Librarian MEC1418-NU CAD Model

Description

The MEC1418-NU is a cutting-edge embedded controller from Microchip Technology, designed with a focus on enabling sophisticated interface management in a wide range of computing and industrial applications. This highly integrated device is a part of Microchip's extensive portfolio of embedded controllers that are renowned for their reliability, performance, and versatility.

Key Features

  • Advanced RISC Architecture: The MEC1418-NU is built on a powerful RISC processor core, providing the efficiency and speed required for complex computing tasks.
  • Optimized Power Consumption: This device is engineered for low-power operation, making it ideal for battery-powered applications where energy efficiency is paramount.
  • Robust I/O Capabilities: With its array of input/output options, the MEC1418-NU can easily interface with various peripherals, sensors, and actuaries, offering exceptional flexibility in system design.
  • Embedded Security: Security features are baked into the MEC1418-NU to ensure the protection of data and prevent unauthorized access, a critical aspect for modern electronic systems.
  • Wide Operating Temperature Range: It operates reliably across a broad temperature spectrum, making it suitable for harsh industrial environments.

Applications

The MEC1418-NU is adept at handling the demands of a multitude of applications, including but not limited to:

  • Industrial control systems
  • Automotive interfaces
  • Portable electronic devices
  • Home automation and smart devices
  • Medical equipment

Technical Specifications

The MEC1418-NU boasts an impressive set of specifications that cater to the needs of advanced electronic systems. With its robust processing capabilities, ample memory, and comprehensive set of peripherals, this embedded controller stands out as a top choice for designers looking to create efficient and secure products.

Availability

Microchip Technology's commitment to quality and long-term availability makes the MEC1418-NU a reliable choice for both new designs and existing systems requiring a seamless upgrade path. Customers can purchase the MEC1418-NU through Microchip's authorized distributors and can take advantage of the company's support resources for development and integration.

You May Also Be Interested in

NEC
Lowest to $9.6119
Ricoh
Need more? Email Us
Ricoh
Lowest to $1.6979
Ricoh
Lowest to $13.5909
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.9099
Epson Electronics America Inc-Semiconductor Div
Lowest to $1.0095
Sipex Corporation
Dual Supply Synchronous Buck Controller
Need more? Email Us
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.8418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3158 $58.4738
27+ $4.3617 $117.7659
42+ $4.2254 $177.4668
57+ $4.0891 $233.0787
74+ $3.9528 $292.5072
98+ $3.5439 $347.3022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess