EN
  • EN
  • DE

MIC845HYC5

Part No MIC845HYC5
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMPARATOR W/REFERENCE SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete(EOL)
Type with Voltage Reference
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 2.75 V to 5.5 V
Current - Quiescent (Max) 3μA
Propagation Delay (Max) 39μs
Hysteresis 40mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1077272-MIC845HYC5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC845HYC5 CAD Model

Description

Introducing the MIC845HYC5 from Microchip Technology

The MIC845HYC5 is a cutting-edge, high-speed comparator from Microchip Technology, designed to deliver precision and reliability for a wide range of applications. This comparator boasts a tiny 5-pin SC-70 package, making it an ideal solution for space-constrained applications without compromising on performance.

At the heart of the MIC845HYC5 lies its fast propagation delay of just 4.5 ns with low jitter, which is essential for high-speed signal processing applications. This feature ensures that signals are compared in an extremely timely manner, allowing for rapid system responses and accurate timing-critical operations.

With a wide supply voltage range of 2.7V to 5.5V, the MIC845HYC5 provides versatile power options, making it suitable for both portable and fixed power supply designs. This flexibility is a significant advantage for designers looking to integrate this comparator into a variety of electronic systems.

The MIC845HYC5 also features an open-drain output that supports a wide output voltage range, allowing it to interface with different logic levels. This makes it an excellent choice for systems that require level translation or mixed-voltage operation.

Moreover, the device offers a low input offset voltage of 7 mV, which minimizes errors in signal comparison, ensuring high accuracy in detecting voltage differences. This level of precision is particularly valuable in sensitive applications such as zero-crossing detectors and high-speed A/D converters.

Another key attribute of the MIC845HYC5 is its robust ESD protection, safeguarding the device from electrostatic discharges, which enhances the longevity and reliability of the product in harsh environments.

Overall, the MIC845HYC5 from Microchip Technology is a highly reliable and versatile comparator that provides designers with a compact, high-speed, and precise solution for their electronic designs. Whether it's for industrial, consumer, or automotive applications, the MIC845HYC5 stands out as a top choice for engineers looking to optimize their systems for speed and accuracy.

Key Features:

  • Fast 4.5 ns propagation delay
  • Low input offset voltage: 7 mV
  • Wide supply voltage range: 2.7V to 5.5V
  • Open-drain output
  • Robust ESD protection
  • SC-70-5 package for space-saving

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess