EN
  • EN
  • DE

ATXMEGA32E5-MN

Part No ATXMEGA32E5-MN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 32KB FLASH 32VQFN  /  AVR series Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® XMEGA® E5
Package Tray
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Supply Voltage - Operating 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number ATXMEGA32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 490
Win Source Part Number 1204035-ATXMEGA32E5-MN
Ultra Librarian 3D Model Ultra Librarian ATXMEGA32E5-MN CAD Model

Description

Microchip Technology's ATXMEGA32E5-MN: A High-Performance, Low-Power AVR® Microcontroller

The ATXMEGA32E5-MN is a cutting-edge 8/16-bit microcontroller from the renowned manufacturer Microchip Technology. Designed to deliver the perfect balance between power efficiency and processing capability, this microcontroller is an ideal choice for a wide array of applications, particularly those demanding a compact footprint without sacrificing performance.

At the core of the ATXMEGA32E5-MN lies an advanced AVR® CPU, running at speeds of up to 32MHz. This powerhouse is complemented by 32KB of in-system self-programmable flash, 4KB of boot code section with independent lock bits, 1KB EEPROM, and 4KB SRAM. These memory features ensure ample space and flexibility for complex programs and data storage, making the ATXMEGA32E5-MN a versatile solution for sophisticated embedded systems.

The microcontroller boasts an impressive array of peripherals, including high-speed analog components such as a 12-bit analog-to-digital converter (ADC) with up to 16 channels and two analog comparators. Digital communication is facilitated through multiple serial options, including USART, SPI, and I2C interfaces, enabling seamless integration with other components and systems.

With its picoPower® technology, the ATXMEGA32E5-MN excels in energy-saving capabilities, ensuring that battery-powered applications can run longer and more efficiently. This technology, combined with power-saving modes such as Idle and Power-down, makes the microcontroller an excellent choice for portable devices, IoT applications, and other scenarios where power consumption is a critical factor.

Furthermore, the device features innovative programmable multi-level interrupt controller, which allows designers to manage system resources effectively, ensuring prompt responses to critical events while minimizing processor load. The ATXMEGA32E5-MN also supports real-time counter, watchdog timer, and event system that simplifies task scheduling and system management.

Microchip Technology's commitment to quality and longevity is evident in the ATXMEGA32E5-MN, which is available in a 32-pin QFN package. Whether you're developing industrial control systems, consumer electronics, or medical devices, the ATXMEGA32E5-MN offers a robust, efficient, and flexible microcontroller solution that stands out in the crowded microcontroller market.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess