EN
  • EN
  • DE

ATXMEGA16E5N

Part No ATXMEGA16E5N
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1159740-ATXMEGA16E5N
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATXMEGA16E5N CAD Model

Description

The ATXMEGA16E5N is a high-performance, low-power, 8/16-bit microcontroller from Microchip Technology's innovative AVR® XMEGA® series. Designed for a wide range of applications, this microcontroller is ideal for those seeking a perfect blend of power efficiency and processing capability.

Key Features:

  • Advanced RISC Architecture: The XMEGA E5 series boasts a powerful 8/16-bit RISC CPU, providing a maximum throughput of 32 MIPS at 32MHz. This ensures swift execution of instructions and efficient operation.
  • Memory Capacity: Equipped with 16KB of in-system self-programmable flash, the ATXMEGA16E5N also features 1KB EEPROM and 2KB SRAM, allowing for ample storage and quick data access.
  • Peripheral Features: A rich set of peripherals complements the core functionality, including high-speed analog-to-digital converters (ADCs), analog comparators, advanced timer/counters, and more.
  • Real-Time Performance: With its Event System, the device ensures real-time performance and inter-peripheral signaling with minimal CPU overhead, enhancing the efficiency of complex tasks.
  • Power Management: Multiple power-saving modes enable the microcontroller to maintain functionality while conserving energy, making it suitable for battery-powered and portable applications.
  • Communication Interfaces: A variety of communication options are available, such as USART, SPI, and I2C interfaces, providing flexibility in connecting with other devices and modules.

Applications:

The ATXMEGA16E5N is versatile enough to be used in a multitude of applications, ranging from industrial control systems to medical devices, consumer electronics, and much more. Its robust feature set ensures that it can meet the needs of complex and demanding applications while maintaining energy efficiency.

Support and Resources:

Microchip Technology provides extensive support for the ATXMEGA16E5N, including development tools, software libraries, and application notes. Engineers can take advantage of the rich ecosystem to accelerate development and bring products to market faster.

For detailed technical specifications, datasheets, and more information about the ATXMEGA16E5N microcontroller, visit the official Microchip Technology website.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Amd
Need more? Email Us
Anachip Corp
Need more? Email Us
Qualcomm
Lowest to $7.9791
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess