EN
  • EN
  • DE

CDP1874CE

Part No CDP1874CE
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Description Parallel I/O Port, 8-Bit, 8 I/O, MOS, PDIP22
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051694-CDP1874CE
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDP1874CE CAD Model

Description

The CDP1874CE is a CMOS programmable frequency divider manufactured by Rochester Electronics. This device is designed to divide an input clock frequency by a programmable factor, producing a lower frequency output signal. It is commonly used in various digital systems for timing and control applications. Rochester Electronics ensures the continued availability of this component, providing a reliable source for legacy systems and new designs.

Applications:

  • Frequency Synthesis: Used in frequency synthesizers to generate multiple frequencies from a single reference clock.
  • Timing Control: Applied in timing control circuits to generate precise timing signals for system synchronization.
  • Clock Generation: Implemented in clock generation circuits to create clock signals with specific frequencies.
  • Digital Systems: Used in various digital systems, including microprocessors, microcontrollers, and digital signal processors (DSPs).
  • Communication Equipment: Found in communication equipment, such as radios and modems, for frequency division and control.

Features:

  • Programmable Division Ratio: Allows for programming the division ratio, providing flexibility in frequency division.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Operates over a wide voltage range, making it compatible with various system requirements.
  • TTL Compatibility: Compatible with TTL logic levels, simplifying interfacing with other digital components.
  • Small Package: Comes in a compact package, making it suitable for space-constrained applications.
  • Stable Performance: Offers stable performance over a wide temperature range, ensuring reliable operation in various environments.

Benefits:

  • Flexibility: Programmable division ratio provides flexibility in generating different frequencies.
  • Low Power Consumption: CMOS technology ensures low power consumption, reducing overall system power requirements.
  • High Noise Immunity: CMOS technology provides high noise immunity, ensuring reliable operation in noisy environments.
  • Easy Integration: TTL compatibility simplifies integration with other digital components.
  • Space Saving: Compact package enables integration into space-constrained devices.
  • Continued Availability: Rochester Electronics ensures continued availability, providing a reliable source for this component.

Additional Details:

The CDP1874CE operates from a single power supply. The device's output signal is a square wave with a 50% duty cycle. It is designed to meet industry standards for quality and reliability, ensuring consistent performance in various applications. Rochester Electronics provides comprehensive documentation and support for this product, including datasheets and application notes. The device's operating temperature range is specified to ensure stable performance in different environmental conditions. It is commonly used in applications where precise frequency division and low power consumption are critical factors. The component is designed to provide a stable and reliable timing signal for various digital systems. It complies with industry standards for safety and performance, ensuring that it meets the necessary regulatory requirements.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.2739 $78.8217
6+ $21.5580 $129.3480
9+ $20.8842 $187.9578
12+ $20.2107 $242.5284
15+ $19.5370 $293.0550
20+ $17.5160 $350.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess