EN
  • EN
  • DE

ATXMEGA16E5-MUR

Part No ATXMEGA16E5-MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 16KB FLASH 32VQFN / AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 26
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number ATXMEGA16
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATXMEGA16E5-MURCT,ATXMEGA16E5-MURCT,1611-ATXMEGA16E5-MURDKR-ND,1611-ATXMEGA16E5-MURTR-ND,ATXMEGA16E5-MURTR,1611-ATXMEGA16E5-MURDKRINACTIVE,1611-ATXMEGA16E5-MURTR,1611-ATXMEGA16E5-MURDKR,ATXMEGA16E5-MURDKR,1611-ATXMEGA16E5-MURTRINACTIVE
Standard Package 5,000
Win Source Part Number 1316731-ATXMEGA16E5-MUR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA16E5-MUR CAD Model

Description

Product Overview: ATXMEGA16E5-MUR by Microchip Technology

The ATXMEGA16E5-MUR is a cutting-edge 8/16-bit microcontroller from the esteemed manufacturer Microchip Technology, designed to offer both the efficiency of 8-bit microcontrollers and the processing power akin to that of 16-bit systems. This microcontroller is part of the AVR® XMEGA® E5 family, which is renowned for its high performance, low power consumption, and a wide range of integrated features.

At the heart of the ATXMEGA16E5-MUR lies a powerful AVR CPU that runs at a maximum frequency of 32MHz. It is equipped with 16KB of in-system self-programmable flash, 1KB of EEPROM, and 2KB of internal SRAM, providing ample space for complex applications and data storage. The microcontroller operates at a voltage range of 1.6V to 3.6V, making it suitable for battery-operated devices and energy-efficient applications.

The device features a variety of peripherals that enhance its functionality. These include a 12-bit analog-to-digital converter (ADC) with up to 16 channels, a 2-channel digital-to-analog converter (DAC), and multiple communication interfaces such as USART, SPI, and I2C. The ATXMEGA16E5-MUR also supports full-speed USB connectivity, which allows for easy integration with computer systems and other USB-enabled devices.

Safety and reliability are paramount with the ATXMEGA16E5-MUR, which incorporates power-on reset, programmable brown-out detection, and a watchdog timer with separate on-chip oscillator to ensure the system remains stable under adverse conditions. Additionally, the microcontroller includes advanced cryptography features for secure data communication, making it an ideal choice for applications that require data protection.

The ATXMEGA16E5-MUR is available in a 32-pin QFN package and is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of temperatures. With its robust set of features and capabilities, this microcontroller is perfectly suited for applications in industrial control, consumer electronics, medical devices, and many other fields where efficiency and high-performance are a necessity.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess