EN
  • EN
  • DE

PIC16F872-E/SO

Part No PIC16F872-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28SOIC / PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 128 x 8
Supply Voltage - Operating 4V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16F872
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16F872-E/SO-NDR
Standard Package 27
Win Source Part Number 1085005-PIC16F872-E/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F872-E/SO CAD Model

Description

Microchip Technology's PIC16F872-E/SO Microcontroller

The PIC16F872-E/SO is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This 8-bit microcontroller is based on Microchip's advanced RISC architecture, which provides the perfect balance between power consumption and performance, making it an ideal choice for designers looking for a reliable and efficient solution.

Encased in a small-outline, 28-pin SOIC package, the PIC16F872-E/SO is packed with features that support a variety of tasks in embedded systems. It boasts an integrated 10-bit analog-to-digital converter (ADC), two capture/compare/PWM (CCP) modules, and a synchronous serial port (SSP) that facilitates SPI and I2C communication. These built-in peripherals allow for easy interface with sensors, actuators, and other microcontrollers or processors, significantly reducing the need for additional components and simplifying the design process.

With a generous 3.5KB of flash memory for program storage, the PIC16F872-E/SO offers ample space for complex code and the flexibility to update firmware in the field via In-Circuit Serial Programming™ (ICSP™). It also includes 128 bytes of EEPROM data memory, which provides a convenient solution for storing non-volatile data without the need for external memory chips.

The device operates over a wide voltage range of 2.0V to 5.5V, making it suitable for battery-operated and portable applications. Its low-power consumption modes, including Power-saving Sleep mode, further enhance its utility in power-sensitive designs. Additionally, the microcontroller features a watchdog timer, power-on reset, and brown-out reset, ensuring reliable operation under varying conditions.

The PIC16F872-E/SO is supported by Microchip's extensive development tools, including the MPLAB® Integrated Development Environment (IDE) and a wide array of in-circuit debuggers and programmers. This support simplifies the development process, from initial prototyping to final product deployment, making it a top choice for engineers and hobbyists alike.

Whether it's for automation, consumer electronics, automotive applications, or any other system requiring a compact, feature-rich microcontroller, the PIC16F872-E/SO from Microchip Technology stands out as a robust and adaptable solution.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess