EN
  • EN
  • DE

ATXMEGA128A1U-AN

Part No ATXMEGA128A1U-AN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16B 128KB FLASH 100TQFP / AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity EBI/EMI, I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 78
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATXMEGA128
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATXMEGA128A1UAN
Standard Package 90
Win Source Part Number 1319273-ATXMEGA128A1U-AN
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128A1U-AN CAD Model

Description

Microchip Technology ATXMEGA128A1U-AN Overview

The ATXMEGA128A1U-AN is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology, designed to deliver the perfect balance between power efficiency and processing capability. This microcontroller is a part of the AVR® XMEGA® AU family and is ideal for applications requiring a large amount of processing power and extensive I/O options without sacrificing energy efficiency.

Key Features

  • Advanced RISC Architecture: The ATXMEGA128A1U-AN boasts a powerful 8/16-bit AVR CPU, combining the efficiency of an 8-bit microcontroller with the processing power of a 16-bit architecture. This enables the execution of complex instructions and algorithms with ease.
  • Memory Capacity: It comes with 128KB of in-system self-programmable flash, 8KB boot code section, 2KB EEPROM, and 8KB internal SRAM, providing ample space for application code and data storage.
  • Rich Peripheral Set: The device includes a variety of peripherals such as four USARTs, two SPI interfaces, two I2C interfaces, and multiple 16-bit timers, allowing for versatile connectivity and timing options.
  • High-Resolution Analog: Equipped with a 12-bit ADC with up to 16 channels and a 2-channel 12-bit DAC, the microcontroller can handle precise analog measurements and output, which is crucial for sensor interfacing and control applications.
  • USB Connectivity: With Full-speed USB 2.0 device and host functionality, the ATXMEGA128A1U-AN can easily communicate with other devices and systems, facilitating integration into a wide range of applications.
  • Power Efficiency: The microcontroller operates within a voltage range of 1.6V to 3.6V and features picoPower® technology for ultra-low power consumption during both active and sleep modes.
  • Temperature Range: The robust design ensures reliable operation across an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

Because of its versatile feature set and power efficiency, the ATXMEGA128A1U-AN is an excellent choice for a wide range of applications, including industrial control systems, medical devices, home automation, battery-operated devices, and sensor networks.

For designers and engineers looking for a microcontroller that offers a rich feature set and outstanding performance, the ATXMEGA128A1U-AN from Microchip Technology stands out as an exceptional choice that can meet and exceed the demands of modern embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7969 $64.7814
14+ $8.8590 $124.0260
21+ $8.5821 $180.2241
28+ $8.3053 $232.5484
36+ $8.0286 $289.0296
49+ $7.1980 $352.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,268 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess