EN
  • EN
  • DE
  • IT

MAX3374EEKA-T

Part No MAX3374EEKA-T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description IC LVL XLTR LV 8MBPS SOT23-8
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.2V to 5.5V
Voltage - VCCB 1.65V to 5.5V
Output Type Open Drain, Tri-State
Data Rate 16Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Power Supply Decoupling, Thermal-Shutdown Protection
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 073534-MAX3374EEKA-T
Ultra Librarian 3D Model Ultra Librarian MAX3374EEKA-T CAD Model

Description

Maxim Integrated MAX3374EEKA-T Level Translator

The Maxim Integrated MAX3374EEKA-T is a compact, high-performance level translator designed for bidirectional voltage-level translation in multi-voltage systems. This versatile device is perfect for applications that require the interfacing of peripherals or microcontrollers operating at different voltage levels. Its small footprint and low power consumption make it an excellent choice for portable and power-sensitive applications.

Key Features

  • Wide Voltage Range: The MAX3374EEKA-T operates with a Vcc1 range of 1.2V to 3.6V and a Vcc2 range of 1.65V to 5.5V, offering great flexibility in interfacing between low-voltage and high-voltage circuits.
  • Low Power Consumption: With its ultra-low quiescent current, this device is optimized for battery-operated devices where power efficiency is crucial.
  • High-Speed Operation: It supports high-speed signal propagation with minimal signal delay, making it suitable for high-frequency applications.
  • Flow-Through Pinout: The flow-through design simplifies PCB layout by enabling direct paths for critical signals.
  • ESD Protection: The MAX3374EEKA-T is equipped with robust ESD protection, ensuring reliability and longevity in harsh electrical environments.

Applications

  • Mobile Devices
  • Portable Electronics
  • Data Communication Systems
  • Microcontroller Interface
  • Multi-Voltage System Integration

The MAX3374EEKA-T comes in a small, 8-pin SOT23 package, which is ideal for space-constrained applications. Its bidirectional interface capability allows for seamless communication between devices without the need for direction control signals, simplifying design and reducing component count.

With its automatic direction sensing and no external power-supply sequencing required, the MAX3374EEKA-T provides a plug-and-play solution for voltage level translation. Its operational simplicity, coupled with Maxim Integrated's reputation for high-quality electronic components, makes the MAX3374EEKA-T a reliable and efficient choice for designers looking to bridge the gap between different logic levels in their next project.

You May Also Be Interested in

Maxim Integrated
IC LEVEL TRANSLATOR SC70-6
Lowest to $3.8538
Maxim Integrated
IC LVL XLTR LV 8MBPS SOT23-8
Need more? Email Us
Maxim Integrated
IC XLATR LEVEL BIDIR 8CH 20TSSOP
Lowest to $7.5301
Maxim Integrated
IC LVL XLTR LV 8MBPS SOT23-8
Need more? Email Us
Maxim Integrated
IC TRNSLTR BIDIRECTIONAL 16TQFN
Lowest to $4.2704
Maxim Integrated
IC LEVEL TRANS 6CH 16-UCSP
Lowest to $28.0800
Maxim Integrated
IC LVL XLTR LV 230KBPS SOT23-8
Lowest to $10.2092
Maxim Integrated
Voltage Level Translator 2-CH Bidirectional 8-Pin SOT-23 T/R / IC LVL XLTR LV 8MBPS SOT23-8
Lowest to $2.2715
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20-WLP
Lowest to $3.4281

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess