EN
  • EN
  • DE

ATV750B-15DM/883

Part No ATV750B-15DM/883
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC EPLD 15NS HS 883C 24-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Programmable Type EPLD
Number of Macrocells 10
Voltage - Input 5V
Speed 15 ns
Mounting Type Through Hole
Package / Case 24-CDIP (0.300", 7.62mm) Window
Supplier Device Package 24-CDIP
Base Product Number ATV750
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 567008-ATV750B-15DM/883
Ultra Librarian 3D Model Ultra Librarian ATV750B-15DM/883 CAD Model

Description

The ATV750B-15DM/883 is a high-performance, programmable logic device (PLD) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of the Atmel legacy series, which has been renowned for its reliability and versatility in various electronic applications.

Key Features

  • High-Density Programmable Logic: The device offers a large number of programmable logic gates, providing designers with the flexibility to implement complex logic functions.
  • Speed Grade: With a speed grade of -15, the ATV750B-15DM/883 is designed for applications requiring fast logic operations, making it suitable for high-speed data processing and real-time computing.
  • Military Specifications: The "/883" suffix indicates that this device meets the stringent MIL-STD-883 standards for military applications, ensuring operation under extreme environmental conditions and high reliability in critical systems.
  • Temperature Range: This PLD operates over a wide temperature range, making it ideal for use in environments with varying thermal conditions.
  • Package Type: The device is available in a robust package that is designed to protect the chip against physical damage and enhance its longevity.

Applications

The versatility of the ATV750B-15DM/883 enables its use across a broad spectrum of applications. It is particularly well-suited for:

  • Defense and aerospace systems requiring high-reliability components
  • Industrial control systems where robustness and durability are critical
  • Automotive electronics that demand high-speed logic processing
  • Telecommunications infrastructure with stringent performance requirements

Quality and Support

Microchip Technology is committed to providing customers with high-quality products and excellent support. The ATV750B-15DM/883 is backed by Microchip's global customer service and technical support network, ensuring that assistance is available whenever it's needed.

Please note that the information provided here is subject to change and it is always recommended to consult the manufacturer's datasheets for the most current details and specifications of the product.

You May Also Be Interested in

Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Altera
Need more? Email Us
Microchip Technology
IC PLD 10CELL LO PWR 20NS 28PLCC
Lowest to $13.5632
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Renesas Electronics America
- Programmable Logic Device (PLD) IC 184-QFP (32x32)
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess