EN
  • EN
  • DE

SDINADF4-16G

Part No SDINADF4-16G
Manufacturer SanDisk
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SanDisk
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837014-SDINADF4-16G
Ultra Librarian 3D Model Ultra Librarian SDINADF4-16G CAD Model

Description

The SanDisk SDINADF4-16G is an embedded flash memory solution, functioning as an eMMC (embedded MultiMediaCard) NAND flash memory. It's designed to deliver reliable storage in a small footprint, catering to applications where space and performance efficiency are crucial.

Applications:

  • Smartphones: Serves as the primary storage for the operating system, applications, and user-generated content.
  • Tablets: Stores the operating system, applications, and user data such as documents, photos, and videos.
  • Wearable Devices: Used in smartwatches and fitness trackers to store firmware, applications, and sensor data.
  • Digital Cameras: Provides storage for captured images and videos.
  • Embedded Systems: Integrated into various embedded systems requiring non-volatile storage, such as industrial control systems.

Features:

  • eMMC Standard: Complies with the eMMC standard, ensuring compatibility with a wide range of host systems.
  • NAND Flash Memory: Employs NAND flash memory technology, offering high storage density and non-volatile data retention.
  • 16GB Capacity: Provides a storage capacity of 16 gigabytes, suitable for storing operating systems, applications, and a moderate amount of user data.
  • High-Speed Data Transfer: Supports high-speed data transfer rates for fast boot times and application loading.
  • Managed NAND: Features an integrated controller that manages flash memory operations, including error correction, wear leveling, and bad block management.
  • Compact Form Factor: Designed in a small form factor, enabling integration into space-constrained devices.
  • Low Power Consumption: Optimized for low power consumption to extend battery life in portable devices.

Benefits:

  • Sufficient Storage Capacity: Provides adequate storage space for essential applications and user data.
  • Fast Performance: Enables quick boot times and efficient application performance.
  • Reliable Data Storage: Ensures reliable data storage with built-in error correction and wear leveling.
  • Simplified Integration: Managed NAND simplifies integration into host systems.
  • Compact Design: Allows for use in devices where space is limited.
  • Extended Battery Life: Contributes to longer battery life in portable applications through low power consumption.

Technical Specifications:

While specific details can vary, eMMC typically operates with a voltage range of 2.7V to 3.6V and offers a temperature range from -25°C to +85°C. The interface speed often conforms to the HS400 standard. Refer to the product datasheet for precise technical specifications. The SanDisk SDINADF4-16G provides a balance of speed, capacity, and power efficiency, making it suitable for various applications.

You May Also Be Interested in

Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,493 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess