EN
  • EN
  • DE

ATV2500H-25JC

Part No ATV2500H-25JC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package J
Number of Pins 44
RoHS Non-Compliant
Win Source Part Number 1022008-ATV2500H-25JC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATV2500H-25JC CAD Model

Description

Microchip Technology's ATV2500H-25JC CPLD

The ATV2500H-25JC from Microchip Technology is a high-performance Complex Programmable Logic Device (CPLD) that offers a versatile solution for a wide range of digital logic applications. This integrated circuit is designed to provide a high-density logic gate array with a user-customizable architecture, making it ideal for rapid prototyping and production runs in various industrial, commercial, and consumer applications.

The ATV2500H-25JC operates at a speed grade of -25, which indicates a maximum propagation delay of 25 nanoseconds, ensuring fast response times for critical operations. This device is housed in a robust 44-pin PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint that is suitable for space-constrained designs.

One of the key features of this CPLD is its electrically-erasable programmable read-only memory (EEPROM) technology, which allows for in-circuit reprogrammability and easy updates to the logic configuration. This flexibility is essential for iterative design processes and allows for modifications without the need for costly hardware changes.

The ATV2500H-25JC is equipped with a substantial number of macro cells and logic blocks, enabling the implementation of complex logic functions and interconnections. This device is also TTL-compatible, making it easy to integrate into existing systems that utilize TTL logic levels.

In addition to its impressive logic capabilities, the ATV2500H-25JC offers a range of input/output pins, providing ample connectivity options for interfacing with other components within a system. Its low power consumption makes it an excellent choice for battery-operated devices, while its high noise immunity ensures reliable performance in electrically noisy environments.

Overall, the ATV2500H-25JC CPLD from Microchip Technology is a powerful and flexible logic solution that can meet the demands of a wide array of digital design challenges. Its reprogrammability, speed, and compact form factor make it an attractive option for designers looking to optimize their systems for performance and efficiency.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Kemet
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess