EN
  • EN
  • DE

ATTPM20P-H3MA1-10

Part No ATTPM20P-H3MA1-10
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC TRUSTED PLATFORM MOD 8UDFN / Trusted Platform Module (TPM) 8-UDFN (2x3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Type Trusted Platform Module (TPM)
Mounting Type Surface Mount
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Standard Package 3,000
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1342577-ATTPM20P-H3MA1-10
Ultra Librarian 3D Model Ultra Librarian ATTPM20P-H3MA1-10 CAD Model

Description

Microchip Technology's ATTPM20P-H3MA1-10 Product Overview

The ATTPM20P-H3MA1-10 is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the increasing needs for power management and system control in a variety of applications. It is part of Microchip's extensive portfolio of semiconductor products and is well-suited for use in industries such as automotive, aerospace, consumer electronics, and industrial automation.

Key Features

  • Integrated Power Management: The ATTPM20P-H3MA1-10 is equipped with advanced power management capabilities that ensure efficient distribution of power within electronic systems. This helps in reducing overall power consumption and extends the life of the system components.
  • High Reliability: Microchip Technology is renowned for its high-quality products, and this device is no exception. It is engineered to meet the stringent reliability standards required in mission-critical applications.
  • Compact Form Factor: The compact size of the ATTPM20P-H3MA1-10 allows for its integration into systems where space is at a premium, without compromising on performance.
  • Customizable Configuration: This product can be configured to meet the specific needs of the application it's being used in, providing a versatile solution for various design challenges.

Applications

The ATTPM20P-H3MA1-10 is suitable for a wide range of applications, including but not limited to:

  • Automotive systems such as engine control units and infotainment systems
  • Industrial control systems where precise power management is essential
  • Consumer electronics, including smart home devices and wearables
  • Aerospace applications where reliability and efficiency are critical

Technical Specifications

Microchip's ATTPM20P-H3MA1-10 boasts technical specifications that ensure it meets the needs of demanding applications. It operates over a wide temperature range, has a robust design to withstand harsh environments, and integrates seamlessly with other Microchip products for a complete system solution.

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess