The ATTINY88V from Microchip Technology is a powerful yet compact 8-bit AVR microcontroller that is perfect for a wide range of applications, from simple consumer electronics to sophisticated industrial control systems. This versatile microcontroller combines 8KB ISP flash memory, 512-Byte EEPROM, 512-Byte SRAM, and a clock speed of up to 12MHz, all in a tiny package, making it an ideal solution for projects where space is at a premium.
Key Features
- High-Performance, Low-Power AVR® 8-Bit Microcontroller
- Advanced RISC Architecture – Provides a balanced combination of performance and power efficiency with 131 powerful instructions – most executed in a single clock cycle.
- High Endurance Non-volatile Memory Segments – 8KB of In-System Programmable Flash, 512B EEPROM, 512B Internal SRAM.
- Peripheral Features – Includes an 8-channel 10-bit A/D converter, a programmable watchdog timer with internal oscillator, and three flexible timer/counters with compare modes.
- Power Efficiency – Supports Idle, ADC Noise Reduction, Power-save, Power-down, and Standby sleep modes to conserve power consumption.
- Speed Grades – 0 - 8 MHz @ 2.7 - 5.5V, 0 - 12 MHz @ 4.5 - 5.5V.
- Temperature Range – Operating temperature ranges from -40°C to 85°C.
Applications
The ATTINY88V is designed for applications that require a balance between performance and power consumption, making it suitable for:
- Automotive
- Consumer Electronics
- Industrial Control Systems
- Medical Devices
- Utility Metering
- Wearable Devices
Package and Quality
Microchip Technology ensures that the ATTINY88V is available in multiple package options, including QFN, MLF, and TSSOP packages, providing flexibility for various design requirements. Additionally, the product is backed by Microchip's commitment to quality and longevity, ensuring that it meets the stringent requirements of the industry and maintains long-term availability for your product lifecycle needs.