Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 32-QFN (5x5)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR® ATtiny
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name ATtiny861
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2A
HTSUS 8542.31.0001
Other Part Number ATTINY861-15MD-ND, ATTINY86115MD, 1611-ATTINY861-15MDDKR-ND, 1611-ATTINY861-15MDTR, ATTINY861-15MDCT, 1611-ATTINY861-15MDDKRINACTIVE, ATTINY861-15MDTR, 1611-ATTINY861-15MDTRINACTIVE, 1611-ATTINY861-15MDCT, 1611-ATTINY861-15MDTR-ND, 1611-ATTINY861-15MDDKR, ATTINY861-15MDDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862590-ATTINY861-15MD
Ultra Librarian 3D Model Ultra Librarian ATTINY861-15MD CAD Model

Description

Microchip Technology ATTINY861-15MD Product Overview

The ATTINY861-15MD is a high-performance, low-power AVR 8-bit microcontroller from Microchip Technology, offering a blend of efficiency and versatility for a wide range of applications. This microcontroller is particularly well-suited for use in embedded systems requiring a compact footprint and minimal power consumption.

Key Features:

  • Advanced RISC Architecture: The ATTINY861-15MD features a 131 powerful instructions, most of which are executed in a single clock cycle. This architecture enables the device to achieve impressive performance levels with a throughput approaching 1 MIPS per MHz.
  • Memory Capacity: It comes equipped with 8KB of in-system self-programmable flash, 512 Bytes EEPROM, and 512 Bytes SRAM. This memory configuration allows for efficient storage of application code and data.
  • Speed: The microcontroller operates at a maximum frequency of 16MHz, providing the speed needed for time-sensitive tasks and operations.
  • Power Efficiency: Designed for power-sensitive applications, the ATTINY861-15MD supports multiple power-saving modes, making it ideal for battery-operated devices.
  • Peripherals: It includes a variety of peripherals such as an 8-channel 10-bit A/D converter, a programmable watchdog timer with internal oscillator, and a universal serial interface. These built-in peripherals reduce the need for external components, saving space and cost.
  • Programming: The device supports in-system programming and on-chip debug for easy development and troubleshooting.
  • Package: The ATTINY861-15MD is available in a 20-pin QFN package, offering a compact solution for space-constrained applications.

Applications:

The versatility of the ATTINY861-15MD makes it ideal for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Systems
  • Home Automation
  • Battery Management
  • Power Tools

With its robust feature set and Microchip's reputation for quality, the ATTINY861-15MD is a reliable choice for designers looking to optimize their embedded systems for performance and power efficiency.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention