EN
  • EN
  • DE

MAX13083ECPD+

Part No MAX13083ECPD+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description +5.0V, ±15kV ESD-Protected, Fail-Safe,Hot-Swap, RS-485/RS-422 Transceivers | IC TXRX RS485/422 14-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 250kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number MAX13083E
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1212083-MAX13083ECPD+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX13083ECPD+ CAD Model

Description

Maxim Integrated MAX13083ECPD+ RS-485/RS-422 Transceiver

The MAX13083ECPD+ is a high-performance, half-duplex transceiver from Maxim Integrated, designed for RS-485 and RS-422 communication protocols. This device is specifically engineered to operate in environments requiring robust data transmission and high noise immunity. It is an ideal solution for industrial, networking, and telecommunications applications where reliable data exchange is critical.

One of the standout features of the MAX13083ECPD+ is its extended ESD protection, which safeguards the transceiver against electrostatic discharges up to ±15kV Human Body Model (HBM), ensuring the integrity of the data and the longevity of the device in harsh electrical environments. The device operates from a single 5V supply, which is common in many industrial systems, making it easy to integrate into existing designs.

The transceiver supports data rates up to 16Mbps, enabling high-speed communication for efficient system performance. This makes it suitable for modern applications that demand quick data transfer, such as high-speed data acquisition systems, point-of-sale terminals, and networked industrial equipment.

The MAX13083ECPD+ also includes a fail-safe feature that guarantees a known output state if the inputs are open, shorted, or idle, thus providing additional reliability in the event of a fault or disconnection. This is particularly important in automated systems where data integrity is crucial for maintaining operational safety and consistency.

Another significant advantage of this device is its thermal shutdown protection, which prevents damage from overheating. The MAX13083ECPD+ is also designed with a low quiescent current, making it an energy-efficient choice for battery-powered or energy-conscious applications.

The transceiver comes in a compact 14-pin TSSOP package, which is suitable for space-constrained applications. Its small footprint, combined with its advanced features, makes the MAX13083ECPD+ a versatile component for a wide range of communication tasks.

Overall, the Maxim Integrated MAX13083ECPD+ transceiver is a reliable and high-performing solution for any system requiring RS-485 or RS-422 communication. Its robust protection features, high data rate capability, and energy-efficient operation make it a top choice for designers and engineers looking to enhance their data communication systems.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess