EN
  • EN
  • DE

ATTINY826-XFR

Part No ATTINY826-XFR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20SSOP / AVR tinyAVR® 2 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series tinyAVR® 2
Package Tape & Reel
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 15x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number ATTINY826
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1353303-ATTINY826-XFR
Ultra Librarian 3D Model Ultra Librarian ATTINY826-XFR CAD Model

Description

Microchip Technology's ATTINY826-XFR: A Compact Powerhouse for Embedded Solutions

The ATTINY826-XFR from Microchip Technology is a testament to the power of compact, feature-rich microcontrollers. This tiny yet robust component is part of Microchip's renowned AVR® microcontroller family, known for its exceptional performance in a wide array of embedded systems. The ATTINY826-XFR is specifically designed to meet the needs of space-constrained and power-sensitive applications, making it an ideal choice for professionals in the field of electronics.

Key Features and Benefits

  • Advanced RISC Architecture: The ATTINY826-XFR is built around a high-performance, low-power AVR 8-bit microcontroller that combines 8KB ISP flash memory, 512-Byte EEPROM, and 512-Byte SRAM. This architecture enables efficient processing with a throughput of 20 MIPS at 20MHz, ensuring swift execution of instructions.
  • Enhanced Peripheral Set: This microcontroller boasts a rich set of peripherals, including a 12-channel 10-bit A/D converter, a 10-bit D/A converter, and multiple communication interfaces such as SPI, I2C, and UART. These features allow for versatile connectivity and data acquisition capabilities.
  • Robust I/O and Package Options: The ATTINY826-XFR comes with 20 programmable I/O lines packed into a compact 20-pin QFN/MLF package. This small form factor is perfect for applications where board space is at a premium.
  • Low Power Consumption: Designed for energy efficiency, the ATTINY826-XFR operates between 1.8V to 5.5V. Its picoPower® technology ensures that the device can run at minimal power, making it suitable for battery-operated and portable devices.
  • Temperature Range: The device is characterized for operation from -40°C to 125°C, accommodating a wide range of environmental conditions, which is crucial for industrial and automotive applications.

Applications

The ATTINY826-XFR is versatile enough to be used in various applications, including but not limited to industrial control systems, automotive, consumer electronics, and IoT devices. Its small size, coupled with its powerful features, make it an excellent choice for implementing complex functionality in tight spaces.

With its integration of advanced features in a miniature package, the ATTINY826-XFR from Microchip Technology stands out as a microcontroller that delivers both performance and practicality, catering to the rigorous demands of modern embedded design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess