Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Number of Elements 2
Output Type Pull Up
Dual Supply Voltage (±) 1.1 V ~ 40 V, ±0.55 V ~ 20 V
Voltage - Input Offset (Maximum) 1mV @ ±20V
Current - Input Bias (Maximum) 0.075μA @ ±20V
Current - Output (Typ) 70mA @ 4.5V
Maximum Quiescent Current 250μA
CMRR, PSRR (Typ) 115dB CMRR, 110dB PSRR
Propagation Delay (Maximum) 6μs
Operating Temperature Range 0°C ~ 70°C
Package 8-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 8-PDIP
Win Source Part Number 780132-LT1018CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1018
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1018CN8#PBF CAD Model

Description

LT1018CN8#PBF - Ultra Precision Comparator by Linear Technology

The LT1018CN8#PBF is a high-performance, ultra-precision comparator designed by Linear Technology to deliver outstanding accuracy and stability. This precision comparator is well-suited for a wide range of applications including threshold detection, zero-crossing detectors, and timing circuits. The device offers a unique combination of speed, low power consumption, and excellent input accuracy, making it a versatile choice for designers.

With a fast response time, the LT1018CN8#PBF can switch output states in a mere 7 microseconds, ensuring quick and reliable performance for critical timing applications. Despite its speed, it maintains a low supply current, typically just 350 microamperes, which is ideal for power-sensitive designs. This makes it an excellent choice for battery-operated devices where power efficiency is paramount.

The LT1018CN8#PBF boasts an impressive input offset voltage of just 2.5 mV, ensuring high precision in voltage comparison tasks. Its input offset voltage remains stable with time and temperature variations, providing consistent performance across a wide range of operating conditions. Furthermore, it features a maximum input bias current of 10 nA, minimizing the effect on the circuits it is monitoring and thus preserving signal integrity.

The device is housed in an 8-lead PDIP package, denoted by the suffix 'N8' in its part number, providing a robust and reliable form factor for through-hole mounting. The '#PBF' suffix indicates that the product is lead-free and RoHS compliant, reflecting Linear Technology's commitment to environmental responsibility while maintaining high-quality standards.

With a wide single supply voltage range from 4V to 36V or dual supplies of ±2V to ±18V, the LT1018CN8#PBF offers flexibility in system design. This allows it to be easily integrated into a variety of circuits without the need for additional voltage regulation components.

In conclusion, the LT1018CN8#PBF from Linear Technology is a top-tier choice for designers who require a precise, reliable, and power-efficient comparator. Its ultra-precision capabilities make it indispensable in applications where accuracy is critical, and its low power consumption is a boon for portable and energy-conscious designs.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842LYMT-TR
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MCP6546-E/SN
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6548-I/P
Microchip Technology
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6547-E/P
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841NYMT-TR
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR 16QFN
Lowest to $82.9061
ECAD model for HMC674LP3ETR
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $5.2156
ECAD model for ADCMP396ARZ-RL7
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP
Need more? Email Us
ECAD model for MAX9094AUD+
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for LMV339M/NOPB

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention