Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Mfr TE Connectivity AMP Connectors
Series SL-156
Package Tape & Reel (TR)
Product Status Active
Type Power
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 18-24 AWG
Contact Finish Tin-Lead
Contact Finish Thickness 80.0µin (2.03µm)
Base Product Number 770476
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1362989-770476-1
Ultra Librarian 3D Model Ultra Librarian 770476-1 CAD Model

Description

The SL-156 series offers rectangular connector contacts for power applications. With a wire gauge range of 18-24 AWG, these contacts are suitable for various power connections. They have a socket type termination and are crimped for a secure connection. The contacts have a tin-lead finish with a thickness of 80.0µin (2.03µm). The TE Connectivity AMP Connectors SL-156 series is an active product in the market and is available in tape & reel packaging. It is affected by REACH regulations and has an ECCN classification of EAR99.

  • Series: SL-156
  • Application: Power
  • Wire Gauge: 18-24 AWG
  • Termination: Socket
  • Connection Type: Crimp
  • Contact Finish: Tin-Lead
  • Contact Finish Thickness: 80.0µin (2.03µm)
  • Packaging: Tape & Reel
  • REACH: Affected
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 14POS 2.54MM
Lowest to $16.1624
ECAD model for 5499160-2
TE Connectivity
CONN RCPT 8POS IDC 22AWG GOLD
Lowest to $5.0786
ECAD model for 3-644042-8
TE Connectivity
CONN SOCKET 16-18AWG CRIMP SILVR / Socket Contact Silver 16-18 AWG Crimp Stamped
Need more? Email Us
ECAD model for 968221-6
TE Connectivity
M-U-M-N-LPLUGCABLECLAMP / Connector Cable Clamp For Mini-Universal MATE-N-LOK Series
Lowest to $0.9616
ECAD model for 316454-1
TE Connectivity
CONN PLUG HSG 4POS / 4 Rectangular Connectors - Housings Plug Gray
Need more? Email Us
ECAD model for DT06-4S-E008
TE Connectivity
CONN RCPT HSG 12POS 4.50MM / 12 Rectangular Connectors - Housings Receptacle Black 0.177" (4.50mm)
Lowest to $3.7667
ECAD model for 776438-2
TE Connectivity
CONN PLUG 4POS IDC GOLD / 4 Position Rectangular Plug Connector IDC Gold
Lowest to $3.6669
ECAD model for 2-1473562-4
TE Connectivity
CONN PLUG HSG 15POS / 15 Rectangular Connectors - Housings Plug Black
Lowest to $5.9842
ECAD model for 1-1564532-1
TE Connectivity
CONN PLUG HSG 3POS 4.00MM / 3 Rectangular Connectors - Housings Plug Black 0.157" (4.00mm)
Lowest to $1.4992
ECAD model for 1-1670730-1

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
1,470+ $0.0382 $56.1540
3,575+ $0.0314 $112.2550
5,515+ $0.0305 $168.2075
7,605+ $0.0295 $224.3475
9,845+ $0.0284 $279.5980
13,160+ $0.0255 $335.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 79,885 pieces
MOQ: 1470 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention