Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 14-SOIC
Manufacturer Microchip Technology
Series tinyAVR™ 1, Functional Safety (FuSa)
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 12
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 10x10b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name ATTINY814
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY814-SSFRCT, ATTINY814-SSFR-ND, ATTINY814-SSFRDKR, ATTINY814-SSFRTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912243-ATTINY814-SSFR
Ultra Librarian 3D Model Ultra Librarian ATTINY814-SSFR CAD Model

Description

Microchip Technology's ATTINY814-SSFR

The ATTINY814-SSFR is a high-performance, low-power microcontroller from Microchip Technology, designed to be a versatile and efficient solution for a wide range of embedded applications. As a member of the tinyAVR 1-Series, this MCU is based on the AVR enhanced RISC architecture, which delivers a perfect blend of power efficiency and processing capability.

Key Features

  • Advanced RISC Architecture: The ATTINY814-SSFR comes with 8 KB of in-system self-programmable flash memory, 512 Bytes of EEPROM, and 512 Bytes of SRAM. This architecture enables throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • Peripheral Features: This MCU includes a variety of peripherals such as a 12-channel 10-bit ADC with internal voltage references, a 10-bit DAC for analog output capabilities, and custom programmable logic blocks (CCL - Configurable Custom Logic).
  • Communication: For communication, the device supports a USART, SPI, and I2C interface, providing designers with a range of options for serial communication.
  • Interface Flexibility: The ATTINY814-SSFR offers a robust set of interface options with its 12 general-purpose I/O lines, allowing for flexible device control and sensor interfacing.
  • Power Management: With picoPower technology, the ATTINY814-SSFR ensures ultra-low power consumption in both active and idle modes, which is critical for battery-operated and power-sensitive applications.
  • Package: The device is available in a 14-pin SOIC package, making it suitable for compact designs without compromising on input/output capabilities.
  • Operating Conditions: It operates within a voltage range of 1.8V to 5.5V and a temperature range of -40°C to 105°C, ensuring reliable performance across diverse environments.

Applications

The versatility of the ATTINY814-SSFR makes it ideal for applications in areas such as consumer electronics, IoT devices, automation, and sensor systems. Its robust feature set and low power consumption make it particularly well-suited for wearable technology and portable instrumentation.

With its advanced capabilities and flexible interfacing options, the ATTINY814-SSFR from Microchip Technology stands out as a powerful and adaptable microcontroller solution for designers looking to optimize their embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.5657
ECAD model for FS32K118LAT0MLFT
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4514 $50.7990
85+ $1.1909 $101.2265
135+ $1.1537 $155.7495
180+ $1.1165 $200.9700
235+ $1.0792 $253.6120
315+ $0.9676 $304.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,282 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention