Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 32
Program Memory Type ROMless
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 061057-P80C32SBAA
Popularity Medium
Supply and Demand Status Limited
Family Name P80C32
Introduction Date January 20, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P80C32SBAA CAD Model

Description

Introducing the NXP P80C32SBAA Microcontroller

The NXP P80C32SBAA is a powerful and versatile 8-bit microcontroller that is part of NXP's esteemed 80C family, known for its robust performance and wide range of applications. This particular microcontroller is designed with a focus on high-speed operation and reliability, making it an ideal choice for industrial control systems, automation, and other embedded applications where efficiency and dependability are paramount.

Key Features of the P80C32SBAA

  • High-Performance 8-Bit CPU: At the heart of the P80C32SBAA is an 8-bit CPU that ensures smooth and swift processing of instructions, which is critical for time-sensitive tasks and processes.
  • On-Chip Memory: The device comes with built-in Read-Only Memory (ROM) and Random-Access Memory (RAM), facilitating quick access to data and program instructions without the need for external memory components.
  • Multiple I/O Ports: Equipped with versatile Input/Output ports, the P80C32SBAA allows for easy interfacing with a variety of peripherals, enhancing its adaptability to different tasks and systems.
  • Interrupt System: Its robust interrupt system enables the microcontroller to respond quickly to external events, ensuring timely and efficient task management.
  • Timer/Counters: With built-in timer/counters, the P80C32SBAA can handle timing and counting tasks with precision, which is essential for applications requiring accurate timing sequences.
  • Serial Communication: The inclusion of serial communication interfaces such as UART allows for seamless data transfer between the microcontroller and other devices, which is beneficial for networked or multi-component systems.
  • Low Power Consumption: Despite its robust performance, the P80C32SBAA is designed to be energy-efficient, minimizing power consumption and heat generation, which extends the life of the device and the systems it powers.

Applications of the P80C32SBAA

The NXP P80C32SBAA is a versatile microcontroller that can be used in a wide array of applications. Its reliability and speed make it suitable for:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Robotics
  • Consumer electronics

With its combination of performance, efficiency, and versatility, the NXP P80C32SBAA microcontroller is a top choice for designers and engineers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.5657
ECAD model for FS32K118LAT0MLFT
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.6272 $56.6272
3+ $53.0432 $159.1296
4+ $51.2512 $205.0048
5+ $47.6672 $238.3360
7+ $45.8752 $321.1264
8+ $44.0832 $352.6656
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,131 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention