Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Mfr Intel
Series Cyclone® V SE
Package Tray
Product Status Active
Architecture MCU, FPGA
Core Processor Single ARM® Cortex®-A9 MPCore™ with CoreSight™
RAM Size 64KB
Peripherals DMA, POR, WDT
Connectivity CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed 800MHz
Primary Attributes FPGA - 25K Logic Elements
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 672-FBGA
Supplier Device Package 672-UBGA (23x23)
Number of I/O MCU - 181, FPGA - 145
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 856729-5CSEBA2U23C7SN
Ultra Librarian 3D Model Ultra Librarian 5CSEBA2U23C7SN CAD Model

Description

The Intel 856729-5CSEBA2U23C7SN is a powerful System-on-Chip (SoC) from the Cyclone V SE series.

  • Processor: single ARM Cortex-A9 MPCore with CoreSight technology
  • Processor Speed: 800MHz
  • Package: Tray
  • Standard Package Quantity: 60 pieces
  • Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, and USB OTG
  • Peripherals: DMA, POR, and WDT
  • MCU I/O pins: 181
  • FPGA I/O pins: 145
  • RAM Size: 64KB
  • Mounting: Surface Mountable
  • Package: 672-FBGA
  • Operating Temperature: 0°C to 85°C

You May Also Be Interested in

Amd
IC SOC CORTEX-A9 1GHZ 676FCBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Zynq?-7000 Kintex?-7 FPGA, 125K Logic Cells 1GHz 676-FCBGA (27x27)
Lowest to $268.8000
ECAD model for XC7Z030-3FBG676E
Amd
IC SOC CORTEX-A9 800MHZ 676FCBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Zynq?-7000 Kintex?-7 FPGA, 275K Logic Cells 800MHz 676-FCBGA (27x27)
Lowest to $472.7273
ECAD model for XC7Z035-3FBG676E
Microchip Technology
IC SOC CORTEX-M3 166MHZ 1152BGA
Need more? Email Us
ECAD model for M2S150T-1FC1152I
Microchip Technology
IC SOC CORTEX-M3 166MHZ 1152BGA
Need more? Email Us
ECAD model for M2S150TS-1FC1152I
Amd
IC SOC CORTEX-A9 800MHZ 676FCBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Zynq?-7000 Kintex?-7 FPGA, 275K Logic Cells 800MHz 676-FCBGA (27x27)
Lowest to $166.7463
ECAD model for XC7Z035-3FFG676E
Texas Instruments
AUTOMOTIVE SYSTEM-ON-A-CHIP FOR
Lowest to $145.4329
ECAD model for TDA4AL88TGAALZRQ1
Amd
IC SOC CORTEX-A9 667MHZ 484BGA
Need more? Email Us
ECAD model for XC7Z014S-1CLG484I
Microchip Technology
IC SOC CORTEX-M3 166MHZ 1152BGA
Lowest to $613.0527
ECAD model for M2S150T-FCG1152I
Microchip Technology
M2S060T-VFG784
Need more? Email Us
ECAD model for M2S060T-VFG784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $159.2426 $159.2426
2+ $153.9345 $307.8690
3+ $138.0102 $414.0306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention