EN
  • EN
  • DE

ATTINY804-SSFR

Part No ATTINY804-SSFR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 14SOIC / AVR series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series tinyAVR™ 0, Functional Safety (FuSa)
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 12
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 512 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number ATTINY804
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Other Names ATTINY804-SSFRDKR,ATTINY804-SSFRTR,ATTINY804-SSFRCT
Standard Package 3,000
Win Source Part Number 1201856-ATTINY804-SSFR
Ultra Librarian 3D Model Ultra Librarian ATTINY804-SSFR CAD Model

Description

Microchip Technology's ATTINY804-SSFR

The ATTINY804-SSFR is a cutting-edge microcontroller that comes from the revered ATtiny family, produced by Microchip Technology. This compact yet powerful microcontroller is designed to offer an optimal solution for a wide array of embedded applications. It is particularly well-suited for projects that require a combination of low power consumption, high performance, and minimal space usage.

At the heart of the ATTINY804-SSFR lies an 8-bit AVR processor that runs at a maximum frequency of 20MHz. This processor is not only efficient but also boasts a robust architecture that can execute most instructions in just one clock cycle. This capability delivers a throughput approaching 1 MIPS per MHz, ensuring the device operates with precision and speed.

With a memory configuration that includes 8KB of in-system self-programmable flash, 512 Bytes of EEPROM, and 512 Bytes of SRAM, the ATTINY804-SSFR offers ample space for application code and data storage. These features make it an excellent choice for complex programs and data-intensive operations.

One of the standout features of this microcontroller is its picoPower technology. This technology enables ultra-low power consumption, making the ATTINY804-SSFR ideal for battery-powered applications and energy-saving devices. The device also supports a variety of power-saving modes, allowing developers to optimize power usage according to the specific requirements of their application.

The ATTINY804-SSFR is equipped with a rich set of peripherals, including a 10-bit Analog-to-Digital Converter (ADC), a Configurable Custom Logic (CCL), and a range of communication interfaces such as SPI, I2C, and USART. These integrated peripherals enable the microcontroller to interface with a wide range of sensors and actuators, making it highly versatile for IoT devices, consumer electronics, and industrial control systems.

For design flexibility, the ATTINY804-SSFR comes in a space-saving 14-pin SOIC package, which is ideal for compact PCB layouts. Additionally, its extended temperature range ensures reliable operation in extreme environmental conditions, further enhancing its suitability for outdoor and industrial applications.

In conclusion, the ATTINY804-SSFR from Microchip Technology is a feature-rich and efficient microcontroller that offers designers a perfect blend of performance, power efficiency, and compactness, making it an excellent choice for a multitude of modern embedded systems.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess