EN
  • EN
  • DE

ATTINY25-20SNR

Part No ATTINY25-20SNR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 8SOIC / AVR series Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny, Functional Safety (FuSa)
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATTINY25
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 1611-ATTINY25-20SNRCT,1611-ATTINY25-20SNRTR-ND,1611-ATTINY25-20SNRDKR,1611-ATTINY25-20SNRDKRINACTIVE,ATTINY25-20SNRDKR,1611-ATTINY25-20SNRTR,1611-ATTINY25-20SNRTRINACTIVE,1611-ATTINY25-20SNRDKR-ND,ATTINY25-20SNRTR,ATTINY2520SNR,ATTINY25-20SNRCT
Standard Package 2,000
Win Source Part Number 1120382-ATTINY25-20SNR
Ultra Librarian 3D Model Ultra Librarian ATTINY25-20SNR CAD Model

Description

Microchip Technology ATTINY25-20SNR

The ATTINY25-20SNR is a high-performance, low-power AVR 8-bit microcontroller from the renowned manufacturer Microchip Technology. This versatile and compact integrated circuit is designed to provide an optimal solution for a wide array of embedded systems. It is particularly suitable for applications where space is at a premium and power efficiency is crucial.

Key Features:

  • CPU Speed: The ATTINY25-20SNR operates at a maximum frequency of 20MHz, providing robust processing capabilities for a variety of tasks.
  • Memory: It comes equipped with 2KB of in-system programmable flash, 128B EEPROM, and 128B SRAM, allowing for efficient program and data storage.
  • I/O Pins: The device features 6 general-purpose I/O lines, which can be configured to interface with various peripherals and sensors.
  • Power Efficiency: With its picoPower technology, it is designed for power-sensitive applications, supporting a wide voltage range from 1.8V to 5.5V and offering multiple power-saving modes.
  • 10-bit ADC: The built-in 10-bit Analog-to-Digital Converter allows for precise analog signal measurement, making it ideal for sensor interfacing and data acquisition tasks.
  • Temperature Range: The microcontroller operates within an industrial temperature range of -40°C to 85°C, ensuring reliability under extreme conditions.
  • Packaging: It is available in an 8-pin SOIC package, providing a compact footprint for space-constrained applications.

Applications:

The ATTINY25-20SNR is versatile enough to be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Internet of Things (IoT) devices
  • Wearable Technology
  • Home Automation Systems
  • Battery Management
  • Small-scale Robotics

With its combination of performance, power efficiency, and small size, the ATTINY25-20SNR from Microchip Technology stands out as an excellent choice for designers and engineers looking to develop sophisticated yet compact embedded systems.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9128 $66.9480
75+ $1.5696 $117.7200
115+ $1.5204 $174.8460
160+ $1.4715 $235.4400
205+ $1.4224 $291.5920
275+ $1.2753 $350.7075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
In Stock: 4,000 pieces Factory Stock: 4,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess