EN
  • EN
  • DE

ATTINY1606-MNR

Part No ATTINY1606-MNR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20VQFN / AVR series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 20-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series tinyAVR™ 0, Functional Safety (FuSa)
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3x3)
Base Product Number ATTINY1606
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Other Names 150-ATTINY1606-MNRCT,150-ATTINY1606-MNRTR,150-ATTINY1606-MNRDKR
Standard Package 6,000
Win Source Part Number 997142-ATTINY1606-MNR
Ultra Librarian 3D Model Ultra Librarian ATTINY1606-MNR CAD Model

Description

Microchip Technology ATTINY1606-MNR Overview

The ATTINY1606-MNR from Microchip Technology is a versatile and powerful microcontroller designed for a variety of applications. This compact and efficient 8-bit MCU is based on the AVR® enhanced RISC architecture, which provides a perfect blend of power efficiency and performance. With its advanced features and small form factor, the ATTINY1606-MNR is ideal for projects that require a high level of control and processing capabilities without sacrificing space or power consumption.

Key Features

  • High-Performance AVR® CPU: The ATTINY1606-MNR boasts a high-speed AVR processor with a clock speed of up to 20MHz, which allows it to execute powerful instructions in a single clock cycle.
  • Memory: It comes with 16KB of in-system self-programmable flash memory, 256B EEPROM, and 2KB SRAM, providing ample space for complex applications and data storage.
  • Peripherals: The device is equipped with a variety of peripherals, including a 12-bit differential ADC with programmable gain, a 10-bit DAC, Configurable Custom Logic (CCL), and multiple communication interfaces such as SPI, I2C, and UART.
  • Power Efficiency: Designed for low-power consumption, the ATTINY1606-MNR features picoPower® technology that ensures the device can operate at a minimal power, making it suitable for battery-powered and portable applications.
  • Package: The microcontroller is available in a 20-pin QFN package, which is not only space-saving but also provides robust physical connections for reliable operation in various environments.

Applications

The ATTINY1606-MNR is a versatile MCU that can be used in a wide range of applications, such as:

  • Industrial control systems
  • Automotive applications
  • Home automation and smart devices
  • Wearable electronics
  • IoT devices
  • Battery management systems
  • Consumer electronics

With its robust feature set and compact size, the ATTINY1606-MNR from Microchip Technology is a prime choice for designers looking to create sophisticated and power-efficient devices.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6353 $57.2355
75+ $1.3418 $100.6350
120+ $1.2999 $155.9880
160+ $1.2579 $201.2640
210+ $1.2160 $255.3600
280+ $1.0902 $305.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess