Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Win Source Part Number 043710-WM8167
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8167 CAD Model

Description

The WM8167 is a high-performance analog front-end (AFE) designed for image scanning applications, manufactured by Cirrus Logic Inc. It features integrated analog signal processing functions necessary for converting analog signals from image sensors into digital data suitable for downstream processing. This AFE is commonly used in scanners, copiers, and other imaging devices requiring high speed and accuracy.

Applications:

  • Image Scanners
  • Copiers
  • Document Imaging Systems
  • Film Scanners
  • Medical Imaging Equipment

Features:

  • High-speed Analog-to-Digital Conversion (ADC)
  • Correlated Double Sampling (CDS) for noise reduction
  • Programmable Gain Amplifier (PGA)
  • Input Clamp Circuitry for overvoltage protection
  • Differential Input Capability for common-mode noise rejection
  • On-chip Voltage Reference for accurate conversions

Benefits:

  • Enhanced Image Quality: CDS effectively reduces noise, leading to clearer and more detailed images.
  • Increased Scanning Speed: High-speed ADC enables faster image acquisition and document processing.
  • Reduced System Cost: Integrated features minimize the need for external components, saving both space and cost.
  • Improved Design Flexibility: Programmable gain allows adaptation to various image sensors and lighting conditions.
  • Simplified System Design: Integrated voltage reference and input clamping simplify design and reduce component count.

The WM8167 incorporates a Correlated Double Sampling (CDS) block to minimize noise. It also has a PGA that enables gain adjustment for optimal signal levels. The input clamp circuitry protects the device from potentially damaging overvoltage conditions. Differential input capability helps to minimize common-mode noise, improving the quality of the signal. The on-chip voltage reference ensures stable and accurate analog-to-digital conversions. These features combine to make the WM8167 a suitable choice for high-performance image scanning applications. It's designed for easy interfacing with different image sensors and digital signal processors, often used in systems where space is a constraint, offering a compact solution without compromising performance. It provides precise, reliable conversion of analog video signals to digital data in demanding imaging conditions.

You May Also Be Interested in

Samtec Inc.
FLEXIBLE MICRO BOARD STACKING HE / Position Header Spacer Connector
Need more? Email Us
ECAD model for FW-08-02-G-D-189-075
Analog Power
N-Channel 60-V (D-S) MOSFET
Lowest to $0.1837
ECAD model for AM9945N
3M
CONN RCPT 4POS 0.1 GOLD PCB / 4 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
ECAD model for 38204-62S3-000PL
Molex, LLC
MX150 BACKSHELL RCPT 2X6 WRIB / Connector Backshell For MX150 Series
Need more? Email Us
ECAD model for 0349511210
Samtec Inc.
CONN HEADER R/A 12POS 2.54MM / Connector Header Through Hole, Right Angle 12 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for TSS-106-04-G-D-RA
Hirose Electric Co Ltd
CONNECTOR / Connector Header position
Need more? Email Us
ECAD model for MCN51-30P3-DS
Hirose Electric Co Ltd
CONN HEADER VERT 30POS 2.5MM / Connector Header Through Hole 30 position 0.098" (2.50mm)
Need more? Email Us
ECAD model for DF1BZ-30DP-2.5DSA
Molex, LLC
CONN HEADER VERT 8POS 4.2MM / Connector Header Through Hole 8 position 0.165" (4.20mm)
Lowest to $6.1159
ECAD model for 0039290083
Hirose Electric Co Ltd
CONNECTOR / Connector Header Through Hole 4 position 0.312" (7.92mm)
Need more? Email Us
ECAD model for DF22-4P-7.92DSA(53)

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention