EN
  • EN
  • DE

ATT303070M68I

Part No ATT303070M68I
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004094-ATT303070M68I
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATT303070M68I CAD Model

Description

Microchip Technology's ATT303070M68I: A Robust Microcontroller for Demanding Applications

Microchip Technology's ATT303070M68I is a highly versatile and powerful microcontroller designed to cater to a broad range of applications that require reliability, efficiency, and performance. This integrated circuit is part of Microchip's renowned family of microcontrollers, which are well-known for their robust design and advanced features.

Key Features:

  • Advanced RISC Architecture: The ATT303070M68I is built on a high-performance Advanced RISC (Reduced Instruction Set Computing) architecture, which enables fast and efficient processing with a minimal number of instructions. This architecture is ideal for applications that require quick data processing and real-time operations.
  • Low Power Consumption: Designed with energy efficiency in mind, this microcontroller operates with low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • High Integration: The ATT303070M68I integrates multiple features such as input/output ports, analog-to-digital converters, and communication interfaces on a single chip, reducing the need for external components and simplifying the design of the end product.
  • Robust Security Features: Security is a critical aspect of modern microcontrollers, and the ATT303070M68I includes advanced security features to protect against unauthorized access and ensure data integrity.
  • Wide Operating Temperature Range: This microcontroller is designed to withstand a wide range of operating temperatures, making it suitable for industrial and automotive applications that may be exposed to harsh environmental conditions.

Applications:

The ATT303070M68I is ideal for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Medical devices

With its combination of performance, integration, and reliability, Microchip Technology's ATT303070M68I microcontroller is an excellent choice for designers and engineers looking to develop sophisticated and durable electronic products. Its ability to operate in extreme conditions and handle complex tasks with ease makes it a cornerstone component for any demanding application.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess