EN
  • EN
  • DE

ATSHA204A-STUCZ-T

Part No ATSHA204A-STUCZ-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP SOT23-3 / Authentication Chip SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series CryptoAuthentication™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Authentication Chip
Applications Networking and Communications
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number ATSHA204
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 744476-ATSHA204A-STUCZ-T
Ultra Librarian 3D Model Ultra Librarian ATSHA204A-STUCZ-T CAD Model

Description

Microchip Technology's ATSHA204A-STUCZ-T: A Secure Authentication Solution

The ATSHA204A-STUCZ-T is a cutting-edge cryptographic co-processor from Microchip Technology, designed to bolster security for a myriad of applications. This powerful device provides a wealth of features aimed at safeguarding systems against various threats, making it an ideal choice for designers looking to enhance the security of their products.

Robust Security Features

The ATSHA204A-STUCZ-T employs a sophisticated SHA-256 hash algorithm, serving as a robust foundation for its security capabilities. It offers a secure hardware-based storage for cryptographic keys, which is critical for preventing unauthorized access and ensuring that sensitive information remains protected. The device is capable of handling a wide array of cryptographic operations, including message authentication and hardware-based key storage, which are essential for maintaining the integrity and confidentiality of communications.

Flexible and Easy Integration

With its small 8-pad UDFN package, the ATSHA204A-STUCZ-T is not only space-efficient but also versatile, making it suitable for integration into designs where space is at a premium. The device supports I2C communication, allowing for seamless integration with most microcontrollers and processors. This ease of use extends to its compatibility with various voltage levels, ranging from 2.0V to 5.5V, which enables it to operate in a diverse set of environments and applications.

Applications

Microchip's ATSHA204A-STUCZ-T is adept at addressing security concerns across a broad spectrum of applications. It is particularly useful in IoT devices, where it can authenticate peripherals or accessories, secure network communications, and protect firmware or media content. Additionally, it finds its place in industrial and consumer electronics, medical devices, and any system where secure key storage and cryptographic operations are necessary.

Conclusion

In an era where digital security is paramount, the ATSHA204A-STUCZ-T stands out as a reliable and sophisticated solution. Microchip Technology has crafted this device with the foresight of modern security demands, ensuring that systems are not only secure today but also prepared for the security challenges of tomorrow. Whether you're designing a new system or upgrading an existing one, the ATSHA204A-STUCZ-T offers the cryptographic support needed to safeguard your electronic assets.

You May Also Be Interested in

Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9478 $52.1290
130+ $0.7777 $101.1010
200+ $0.7534 $150.6800
275+ $0.7291 $200.5025
355+ $0.7048 $250.2040
475+ $0.6319 $300.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168,888 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess