EN
  • EN
  • DE

ATSENSE301A-AUR

Part No ATSENSE301A-AUR
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 7 CHAN 24BIT 32TQFP  /  7 Channel AFE 24 Bit 2.5 mW 32-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Microchip Technology
Package Tape & Reel
Number of Bits 24
Number of Channels 7
Power (Watts) 2.5 mW
Voltage - Supply, Analog 2.7V ~ 2.9V
Voltage - Supply, Digital 3V ~ 3.6V
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number ATSENSE301
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1611-ATSENSE301A-AURDKRINACTIVE,ATSENSE301A-AURDKR,1611-ATSENSE301A-AURDKR,ATSENSE301A-AURCT,1611-ATSENSE301A-AURCT,1611-ATSENSE301A-AURTR-ND,1611-ATSENSE301A-AURTRINACTIVE,ATSENSE301A-AURTR,1611-ATSENSE301A-AURTR,ATSENSE301A-AUR-ND,1611-ATSENSE301A-AURDKR-ND
Standard Package 2,000
Win Source Part Number 1152574-ATSENSE301A-AUR
Ultra Librarian 3D Model Ultra Librarian ATSENSE301A-AUR CAD Model

Description

The ATSENSE301A-AUR is a state-of-the-art sensor interface from the renowned manufacturer Microchip Technology. Designed to deliver exceptional performance and versatility, this advanced component is an ideal solution for a wide range of applications that require precise sensor data acquisition and processing.

Key Features

  • High Precision: The ATSENSE301A-AUR offers high-resolution measurements, ensuring that the data captured from sensors is accurate and reliable.
  • Low Power Consumption: With an emphasis on energy efficiency, this device is tailored for battery-powered applications, minimizing power usage without sacrificing performance.
  • Flexible Interface: It features a versatile interface that is compatible with multiple types of sensors, making it a highly adaptable choice for various design requirements.
  • Robust Design: The device is engineered to withstand harsh operating conditions, ensuring long-term stability and reliability.

Applications

The ATSENSE301A-AUR is suitable for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Automotive sensor interfaces
  • Medical equipment monitoring
  • Environmental sensing
  • Smart agriculture

Technical Specifications

This Microchip Technology sensor interface boasts impressive technical specifications:

  • Operating Voltage Range: 2.7V to 5.5V
  • Interface Type: Serial (SPI, I2C)
  • Operating Temperature: -40°C to +125°C
  • Packaging: Tape & Reel (TR)

Ordering and Packaging

The ATSENSE301A-AUR comes in a convenient surface-mount package, ready for integration into your next project. It is available for order in bulk quantities, ensuring that your production needs are met with ease and efficiency.

For detailed information, datasheets, and support, visit Microchip Technology's official website or contact their customer support team. Embrace the power of precision with the ATSENSE301A-AUR sensor interface.

You May Also Be Interested in

Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Maxim Integrated
LOW-POWER ANALOG FRONT-END
Lowest to $18.9489
Texas Instruments
Lowest to $5.2618
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Texas Instruments
Lowest to $7.2089
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Texas Instruments
Lowest to $16.6015
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess