EN
  • EN
  • DE

ATSENSE301A-AU

Part No ATSENSE301A-AU
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 7 CHAN 24BIT 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 7 Channel AFE 24 Bit 2.5 mW 32-TQFP (7x7)
Manufacturer Microchip Technology
Package Tray
Mounting Surface Mount
Package 32-TQFP
Case / Package 32-TQFP (7x7)
Family Name ATSENSE301
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912213-ATSENSE301A-AU
Ultra Librarian 3D Model Ultra Librarian ATSENSE301A-AU CAD Model

Description

Introducing the ATSENSE301A-AU from Microchip Technology

Microchip Technology's ATSENSE301A-AU is a state-of-the-art, high-performance integrated circuit designed to bring unparalleled efficiency and reliability to your electronic applications. This advanced sensor interface chip is an optimal solution for a wide range of industrial and consumer products that require precise sensing capabilities.

Key Features

  • High Accuracy: The ATSENSE301A-AU delivers exceptional accuracy, making it ideal for applications where precise measurements are critical.
  • Low Power Consumption: Designed with energy efficiency in mind, this sensor interface operates with minimal power, ensuring extended battery life for portable devices.
  • Robust Interface: The chip offers a robust interface that is compatible with a variety of sensors, providing flexibility in system design and ensuring easy integration into existing projects.
  • Compact Design: Its small form factor makes it a perfect fit for space-constrained applications without compromising on performance.

Applications

The ATSENSE301A-AU is versatile and can be used in numerous applications, including but not limited to:

  • Industrial control systems
  • Environmental monitoring equipment
  • Smart home devices
  • Wearable technology
  • Healthcare monitoring devices

Technical Specifications

The ATSENSE301A-AU is built with the following specifications:

  • Operating Voltage Range: 2.7V to 5.5V
  • Communication Interface: I2C compatible
  • Package: Available in a compact QFN package
  • Temperature Range: Suitable for operating in a wide temperature range, ensuring reliability in various environments

Quality and Support

Microchip Technology is committed to delivering high-quality products, and the ATSENSE301A-AU is no exception. Customers can expect industry-leading support and reliability when choosing this sensor interface chip. Additionally, Microchip provides comprehensive documentation and developer resources to facilitate the integration of the ATSENSE301A-AU into your projects.

Whether you're developing the next generation of smart devices or upgrading existing systems, the ATSENSE301A-AU from Microchip Technology is an excellent choice for your sensor interface needs, offering a perfect blend of performance, power efficiency, and versatility.

You May Also Be Interested in

Broadcom Limited
16L ADSL2+ ANALOG FRONT END / Channel AFE Bit
Lowest to $24.1557
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9912 $50.8504
41+ $2.4544 $100.6304
64+ $2.3777 $152.1728
87+ $2.3010 $200.1870
113+ $2.2243 $251.3459
151+ $1.9942 $301.1242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess